EN
  • EN
  • DE

W588C3509750(BA5A18100)

Part No W588C3509750(BA5A18100)
Manufacturer Nuvoton Technology Corporation of America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case CHIP
Manufacturer Nuvoton Technology Corporation of America
Win Source Part Number 757997-W588C3509750(BA5A18100)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W588C3509750(BA5A18100) CAD Model

Description

The W588C3509750, also known as BA5A18100, is a microcontroller manufactured by Nuvoton Technology Corporation of America. It is a member of the NuMicro Family, known for its robust performance and wide range of applications in embedded systems. This microcontroller is specifically designed to handle complex tasks with efficiency and reliability.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor control, and process automation.
  • Consumer Electronics: Integrated into devices like smart appliances, remote controls, and audio equipment.
  • IoT Devices: Employed in sensor nodes, smart home devices, and connected wearables.
  • Automotive Applications: Utilized in vehicle control systems, dashboard displays, and infotainment systems.
  • Medical Devices: Found in patient monitoring systems, diagnostic equipment, and therapeutic devices.

Features:

  • High-Performance Core: Equipped with a powerful ARM Cortex-M core for efficient processing.
  • Integrated Memory: Features substantial Flash memory and SRAM for program storage and data handling.
  • Rich Peripheral Set: Includes a wide array of peripherals such as UART, SPI, I2C, ADC, and PWM.
  • Low Power Consumption: Designed for energy-efficient operation, making it suitable for battery-powered applications.
  • Operating Voltage: Operates within a wide voltage range, ensuring compatibility with various power sources.
  • Operating Temperature: Suitable for a wide range of operating temperatures.

Benefits:

  • Enhanced Performance: The high-performance core enables faster execution of complex algorithms and real-time processing.
  • Reduced System Cost: Integrated memory and peripherals minimize the need for external components, lowering overall system cost.
  • Simplified Development: Comprehensive development tools and software libraries streamline the development process.
  • Increased Reliability: Robust design and manufacturing processes ensure high reliability and long-term stability.
  • Energy Efficiency: Low power consumption extends battery life in portable devices and reduces overall energy costs.

The W588C3509750 microcontroller offers a versatile and reliable solution for a wide range of embedded applications. Its combination of high performance, rich feature set, and low power consumption makes it an excellent choice for demanding projects. Its applications span across industrial, consumer, IoT, automotive and medical fields.

You May Also Be Interested in

International Rectifier
Need more? Email Us
Texas Instruments
Need more? Email Us
Atmel
Lowest to $8.5447
Renesas Electronics America
Need more? Email Us
Intersil Corporation
Lowest to $5.0142
Renesas Electronics America
Need more? Email Us
Atmel
Lowest to $24.7389
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Coilcraft
Lowest to $0.1042

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess