EN
  • EN
  • DE

W681512SG TR

Part No W681512SG TR
Manufacturer Nuvoton Technology Corporation of America
Catalog Interface - CODECs
Description IC VOICEBAND CODEC 5V 1CH 20SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nuvoton Technology Corporation of America
Packaging Reel - TR
Status Active
Type PCM
Data Interface PCM Audio Interface
Resolution (Bits) 8 b
Number of ADCs / DACs 1 / 1
Sigma Delta No
Analog Supply Voltage 4.5 V to 5.5 V
Digital Supply Voltage 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SOP
Win Source Part Number 125698-W681512SG TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W681512SG TR CAD Model

Description

The W681512SG TR is a high-performance, low-power CMOS pseudo-SRAM (PSRAM) manufactured by Nuvoton Technology. This PSRAM offers a cost-effective memory solution for a variety of applications where both high density and fast access times are required. Its pseudo-static nature simplifies memory management, making it easier to integrate into embedded systems.

Applications

  • Mobile Devices: Used as working memory in mobile phones, smartphones, and tablets.
  • Wearable Electronics: Integrated into smartwatches, fitness trackers, and other wearables for data storage and execution.
  • IoT Devices: Found in IoT sensors, gateways, and embedded systems that require low-power operation and sufficient memory.
  • Gaming Consoles: Supports graphic processing and data storage in handheld and low-end gaming consoles.
  • Networking Equipment: Utilized in routers, switches, and network interface cards (NICs) for buffering and control functions.

Features

  • High Density: Provides a substantial memory capacity in a small package.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable devices.
  • Fast Access Time: Offers quick read and write speeds, ensuring rapid data processing.
  • Pseudo-Static Operation: Simplifies memory control, reducing the complexity of memory management.
  • Wide Temperature Range: Operates reliably across a broad range of temperatures, suitable for industrial applications.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives, making it environmentally friendly.

Benefits

  • Increased System Performance: Fast access times improve overall system responsiveness and performance.
  • Extended Battery Life: Low power consumption leads to longer operational times for battery-powered devices.
  • Simplified Design: Pseudo-static operation reduces the need for complex memory controllers, streamlining design.
  • Cost-Effective Solution: Offers a balance between performance, density, and cost, making it suitable for budget-conscious applications.
  • Reliable Operation: Wide temperature range ensures consistent performance in various environmental conditions.

Additional Details

The W681512SG TR typically operates at a voltage of 3.0V or 3.3V. It supports various addressing modes and is available in different package options, including TSOP and BGA. The device incorporates internal refresh mechanisms to maintain data integrity without external intervention. It’s designed for applications demanding high performance, low power, and simplified memory management.

You May Also Be Interested in

Texas Instruments
IC CODEC FILTER CMOS 20DIP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us
Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC STEREO PORTABLE 32QFN
Need more? Email Us
Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.5852
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY | IC STEREO AUDIO CODEC LP 32-VQFN
Lowest to $17.7231
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,860 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess