EN
  • EN
  • DE

W83627EHF

Part No W83627EHF
Manufacturer Nuvoton Technology Corporation of America
Catalog Interface - Specialized
Description evolving product from Winbonds most popular I/O family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Nuvoton Technology Corporation of America
Win Source Part Number 410201-W83627EHF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W83627EHF CAD Model

Description

The Nuvoton W83627EHF is a Super I/O controller used in desktop PCs. It integrates a range of functions, including legacy I/O interfaces and hardware monitoring capabilities. By consolidating these functions into a single chip, it simplifies motherboard design and reduces overall system cost. This controller provides essential connectivity and monitoring features for PC systems.

Applications

  • Desktop PCs
  • Industrial PCs
  • Embedded Systems
  • Motherboard Integration

Features

  • Floppy Disk Controller (FDC): Supports standard floppy disk drives with data transfer rates up to 1 Mbps.
  • Parallel Port (LPT): Offers a multi-mode parallel port supporting SPP/EPP/ECP modes for printers and other parallel devices.
  • Serial Ports (UARTs): Includes two high-speed UARTs with 16-byte FIFO buffers and support for various baud rates.
  • Infrared (IrDA) Support: Supports IrDA 1.0 standard for wireless infrared communication.
  • Keyboard Controller: Integrates a keyboard controller with PS/2 interface support.
  • Mouse Interface: Supports PS/2 mouse devices.
  • Hardware Monitoring: Monitors CPU temperature, system temperature, fan speeds, and voltages with programmable alarm thresholds.
  • GPIO (General Purpose Input/Output) Pins: Offers a number of programmable GPIO pins for custom applications and external device control.
  • ACPI Support: Supports Advanced Configuration and Power Interface (ACPI) for power management.

Benefits

  • Reduced System Cost: Integrates multiple legacy I/O functions into a single chip, lowering component costs.
  • Simplified Motherboard Design: Reduces the number of discrete components needed, simplifying PCB layout.
  • Improved System Reliability: Combining functions into a single chip reduces potential failure points.
  • Enhanced System Monitoring: Comprehensive hardware monitoring features allow for proactive system management and prevent damage from overheating or voltage irregularities.
  • Legacy Device Support: Provides necessary interfaces for older peripherals, ensuring compatibility with existing hardware.
  • Efficient Power Management: ACPI support enables optimized power consumption and efficient system wake-up.

Additional Details

The W83627EHF communicates with the system chipset via the LPC (Low Pin Count) bus. It features flexible interrupt routing and DMA channel assignments for various peripherals. The UARTs support hardware and software flow control. The hardware monitoring section includes programmable alarm thresholds for voltage, temperature, and fan speed, allowing the system to respond to potential issues. The chip typically comes in a PQFP (Plastic Quad Flat Package) or LQFP (Low Profile Quad Flat Package). The “EHF” suffix likely designates a particular feature set or manufacturing revision.

You May Also Be Interested in

IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess