EN
  • EN
  • DE

IL3585-01

Part No IL3585-01
Manufacturer NVE Corp
Catalog Evaluation and Demonstration Boards and Kits
Description ISOLATED RS-485 EVAL BOARD  /  IL3585E Isolated, RS-485 Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr NVE Corp/Isolation Products
Series IsoLoop®
Package Bulk
Type Interface
Function Isolated, RS-485
Utilized IC / Part IL3585E
Supplied Contents Board(s)
Secondary Attributes Thermal Shutdown Circuit
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Names IL358501,390-1134
Standard Package 1
Win Source Part Number 1173269-IL3585-01
Ultra Librarian 3D Model Ultra Librarian IL3585-01 CAD Model

Description

The IL3585-01 is an Evaluation and Demonstration Board/Kit manufactured by NVE Corp, specifically designed to showcase and evaluate the performance of their advanced spintronic isolators. This kit allows engineers and designers to quickly assess the capabilities of NVE's isolator technology in various applications.

Applications

  • Evaluation of NVE spintronic isolators
  • Prototyping isolated communication interfaces
  • Demonstrating noise immunity in industrial environments
  • Testing signal integrity in high-speed digital isolation
  • Experimenting with different isolation topologies

Features

  • Complete evaluation platform for NVE isolators: Includes necessary components for testing.
  • On-board signal generation: Facilitates testing without external signal sources.
  • Multiple test points: Allows for detailed signal analysis and performance measurement.
  • Compact design: Enables easy integration into existing test setups.
  • Comprehensive documentation: Provides detailed instructions and application notes.

Benefits

  • Accelerated design cycle: Quickly evaluate isolator performance and suitability.
  • Reduced development costs: Minimize prototyping efforts with a ready-to-use platform.
  • Improved design confidence: Thoroughly test and validate isolation solutions.
  • Simplified evaluation process: Easy-to-use kit with clear instructions.
  • Enhanced understanding of spintronic isolation: Gain practical experience with NVE's technology.

Additional Details

The IL3585-01 evaluation kit typically includes the NVE spintronic isolator itself, along with supporting circuitry such as signal generators, termination resistors, and test points. The board is designed for easy connection to standard test equipment, such as oscilloscopes and logic analyzers. Detailed documentation provides guidance on setting up the kit, performing tests, and interpreting the results. The kit is also often accompanied by application notes that describe various use cases and provide design recommendations. NVE's spintronic isolators offer advantages such as high speed, low power consumption, and excellent noise immunity. The IL3585-01 allows users to explore these benefits in a practical setting. The kit is designed to emulate real-world operating conditions to provide an accurate representation of the isolator's performance. It allows for the evaluation of key parameters such as propagation delay, common-mode transient immunity (CMTI), and isolation voltage. NVE provides comprehensive support and resources to assist users in effectively utilizing the IL3585-01 evaluation kit.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD NCV74206V1G
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess