EN
  • EN
  • DE

235008200330-

Part No 235008200330-
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 151674-235008200330-
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 235008200330- CAD Model

Description

Product Overview: NXP 235008200330

The NXP 235008200330 is a high-performance, multifunctional semiconductor product that serves as a critical component in modern electronic systems. This product is designed by NXP Semiconductors, a trusted leader in the industry known for their innovative and reliable solutions.

Key Features

  • Advanced Technology: The 235008200330 leverages cutting-edge technology to deliver efficient performance and is suitable for a wide range of applications.
  • High Integration: This product integrates multiple functions into a single chip, which helps in reducing the overall system complexity and footprint.
  • Energy Efficiency: With a focus on power conservation, the NXP 235008200330 is designed to operate with minimal power consumption, making it ideal for battery-powered devices.
  • Robust Design: The product is built to withstand harsh conditions and maintain functionality, ensuring long-term reliability and durability.

Applications

The NXP 235008200330 is versatile and can be used in various applications, including:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Communication infrastructure
  • Medical devices

Technical Specifications

Below are some of the technical specifications for the NXP 235008200330:

  • Voltage Range: Specified in the datasheet
  • Current Consumption: Detailed in the datasheet
  • Operating Temperature: Defined by the product standards
  • Package Type: Information available in the product documentation

Quality and Compliance

NXP Semiconductors is committed to delivering high-quality products that meet international standards. The 235008200330 complies with relevant industry certifications and environmental directives, ensuring both performance and sustainability.

Ordering Information

To purchase or inquire about the NXP 235008200330, customers can visit NXP's official website or contact authorized distributors. Detailed ordering and part number information are available to assist with the selection and procurement process.

You May Also Be Interested in

Sumida America Components Inc.
Need more? Email Us
AMIS
Need more? Email Us
AMIS
Lowest to $4.2781
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
Wurth Electronics Inc
Lowest to $1.1304
AMIS
Need more? Email Us
Broadcom Limited
Need more? Email Us
AMIS
Lowest to $39.1695
ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess