EN
  • EN
  • DE

2PC1815GR,412

Part No 2PC1815GR,412
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS NPN 50V 0.15A TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 300mV @ 10mA, 100mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 2mA, 6V
Maximum Power Dissipation 500mW
Frequency - Transition 80MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 130015-2PC1815GR,412
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2PC1815GR,412 CAD Model

Description

Product Overview: NXP 2PC1815GR,412

The NXP 2PC1815GR,412 is a high-performance NPN bipolar junction transistor (BJT) designed for general-purpose switching and amplification applications. This versatile transistor is housed in a compact SOT-23 plastic package, making it a suitable choice for space-constrained designs.

Key Features

  • Transistor Type: NPN - This type of transistor is commonly used for amplification and switching in electronic circuits.
  • Package / Case: SOT-23 - The small surface-mounted package allows for efficient use of PCB space and is ideal for automated assembly processes.
  • Collector-Emitter Voltage (Vceo): 50V - This rating indicates the maximum voltage that can be applied across the collector-emitter terminals without causing damage.
  • Collector Current (Ic): 150mA - The maximum continuous current that can flow through the collector of the transistor.
  • Power Dissipation (Pd): 500mW - The total power that the transistor can dissipate without exceeding its maximum operating temperature.
  • DC Current Gain (hFE): 100 to 600 - This range shows the amplification factor of the transistor, which is a measure of how effectively it can amplify the input signal.
  • Transition Frequency (fT): 250MHz - The frequency at which the gain of the transistor falls to 1 when used as an amplifier. This indicates the suitability of the transistor for high-frequency applications.

Applications

The NXP 2PC1815GR,412 transistor is ideal for a wide range of applications that require reliable switching and amplification. Its features make it well-suited for:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Switching circuits
  • Driver stages in hi-fi amplifiers and television circuits
  • Control systems

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability. The 2PC1815GR,412 transistor is built to meet the stringent requirements of the electronics industry, ensuring stable performance and longevity in a variety of operating conditions.

Environmental Compliance

The 2PC1815GR,412 is compliant with RoHS (Restriction of Hazardous Substances), which means it is manufactured with a focus on environmental safety by avoiding the use of certain hazardous materials.

With its robust design and versatile nature, the NXP 2PC1815GR,412 is an excellent choice for designers looking for a reliable transistor that can handle a variety of tasks in their electronic projects.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess