EN
  • EN
  • DE

2SD1397

Part No 2SD1397
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Silicon NPN Power Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 157644-2SD1397
Popularity Low
Supply and Demand Status Limited
Introduction Date September 23, 2019
Estimated EOL Date 2036
Ultra Librarian 3D Model Ultra Librarian 2SD1397 CAD Model

Description

The 2SD1397 is a high-voltage, high-speed power NPN transistor designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This transistor is well-suited for a variety of applications, including switching regulators, converters, and high-frequency power amplifiers. Its robust design ensures reliability and performance in demanding environments.

Key Features

  • Voltage Capabilities: The 2SD1397 is capable of withstanding collector-emitter voltages up to 1500V, making it suitable for high-voltage applications.
  • High-Speed Performance: With a transition frequency (fT) of 4MHz, this transistor is optimized for high-speed switching, offering efficient performance in power conversion circuits.
  • High Current Handling: It can handle continuous collector currents up to 5A, allowing it to drive significant loads without performance degradation.
  • Low Saturation Voltage: The low collector-emitter saturation voltage helps in reducing power losses and improving efficiency in power circuits.
  • Robust Construction: The 2SD1397 is housed in a TO-3P package, known for its excellent thermal properties and mechanical durability.

Applications

The ON Semiconductor 2SD1397 transistor is versatile and can be used in a range of electronic circuits. Typical applications include:

  • Switching regulators and DC-DC converters
  • High-frequency inverters
  • Power amplifiers for audio and RF systems
  • Motor control circuits
  • Servo amplifiers and robotics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality components. The 2SD1397 transistor is no exception, with rigorous testing and quality assurance measures in place to ensure reliable operation under various conditions. Customers can trust this component to deliver consistent performance and longevity in their electronic designs.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess