The 2PC4617Q+115 is a high-performance, small signal NPN transistor designed and manufactured by NXP Semiconductors. This versatile transistor is ideal for a wide range of applications, where efficient amplification and switching are required. The product is especially suitable for mobile devices, consumer electronics, and general-purpose switching and amplification tasks.
Key Features
- High Current Gain Bandwidth Product: The device offers excellent frequency response, making it suitable for applications that require high-speed switching.
- Low Noise Figure: With its low noise operation, it is perfect for audio amplifiers and signal processing circuits where maintaining signal integrity is crucial.
- Reduced Power Consumption: The transistor is designed for low power consumption, which helps in extending the battery life of portable devices.
- Miniature Package: It comes in a small SOT23 plastic package, which is ideal for space-constrained applications.
Applications
- Audio Amplifiers
- Signal Processing
- Switching Circuits
- Low Power Applications
- Portable Devices
Electrical Characteristics
The 2PC4617Q+115 boasts a collector-emitter voltage (Vceo) of 50V, collector current (Ic) of 150 mA, and a maximum power dissipation (Ptot) of 250 mW. Its high current gain (hFE) range ensures that it can drive loads effectively, while the low saturation voltage reduces on-state power loss.
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and the 2PC4617Q+115 is no exception. It is manufactured under stringent quality control standards, ensuring high reliability and performance consistency for each unit. The product is RoHS compliant, which means it is manufactured without the use of hazardous materials, making it an environmentally friendly choice for electronic designs.
Whether you're designing a new audio system, creating a prototype for a portable gadget, or working on a general-purpose electronic project, the 2PC4617Q+115 from NXP offers the performance and reliability needed to make your project a success.