EN
  • EN
  • DE

2PC4617SJ,115

Part No 2PC4617SJ,115
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Collector Base Voltage (VCBO) 50 V
Collector Emitter Voltage (VCEO) 50 V
Max Collector Current 100 mA
Maximum Operating Temperature 150 °C
Max Power Dissipation 250 mW
Min Operating Temperature -65 °C
Mount Surface Mount
Number of Pins 3
Packaging Tape & Reel
RoHS Compliant
Win Source Part Number 1036467-2PC4617SJ,115
Categories RF Transistors(BJT)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2PC4617SJ,115 CAD Model

Description

The 2PC4617SJ,115 is a high-quality NPN general-purpose transistor manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This transistor is designed for a wide range of applications, offering excellent performance in various electronic circuits.

Key Features

  • Transistor Type: NPN - This type of transistor is well-suited for amplification and switching applications due to its high current gain and ease of drive.
  • Package / Case: SOT-323 - A small surface-mount package that is ideal for space-constrained applications.
  • Collector-Emitter Voltage (VCEO): 50V - The maximum voltage between the collector and emitter terminals when the base is open. This feature indicates the transistor's ability to handle high voltage applications.
  • Collector Current (IC): 150mA - The maximum continuous current that can flow through the collector of the transistor, suitable for a range of low to medium power applications.
  • DC Current Gain (hFE): 100 to 450 - This range of current gain ensures that the transistor can amplify the input signal effectively.
  • Power Dissipation (Pd): 200mW - The maximum power the transistor can dissipate without exceeding its maximum operating temperature, ensuring reliability over extended periods.
  • Operating Temperature Range: -65°C to +150°C - A wide operating temperature range that guarantees stability and performance under extreme conditions.

Applications

The versatility of the 2PC4617SJ,115 makes it suitable for a variety of electronic applications, including:

  • Audio amplifiers and preamplifiers
  • Signal processing
  • Switching circuits
  • Driver stages in hi-fi amplifiers and television circuits
  • General purpose switching and amplification

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The 2PC4617SJ,115 is produced with stringent quality control measures, ensuring that it meets the industry standards for performance and longevity. Its robust design is geared towards providing a long operational life, making it a dependable choice for both commercial and industrial applications.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess