EN
  • EN
  • DE

2PD1820AS

Part No 2PD1820AS
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description NPN general purpose transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1124314-2PD1820AS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2PD1820AS CAD Model

Description

Introducing the NXP 2PD1820AS Power Transistor

The NXP 2PD1820AS is a state-of-the-art power transistor designed to deliver high performance in a compact form factor. This product is a testament to NXP's commitment to providing innovative solutions for power management and control in a wide range of applications.

Constructed with advanced semiconductor technology, the 2PD1820AS is a dual PNP transistor that offers a robust and efficient solution for your circuit needs. Its low collector-emitter saturation voltage ensures minimal power loss, making it an ideal choice for energy-sensitive designs. With a collector current of up to 100 mA and a collector-emitter voltage of 50 V, this transistor can handle moderate power applications with ease.

Key Features:

  • Configuration: Dual PNP transistor, providing flexibility and efficiency in circuit design.
  • Power Handling: Capable of managing a collector current of 100 mA and a collector-emitter voltage of 50 V.
  • Low Saturation Voltage: Ensures high efficiency and reduces thermal stress within circuits.
  • Compact Package: Housed in a small SOT-457 (SC-74) surface-mount package, it is ideal for space-constrained applications.

The 2PD1820AS is optimized for use in a variety of applications, including but not limited to, switch mode power supplies, motor control circuits, and general-purpose amplification. Its dual transistor configuration allows for design versatility, making it possible to create more complex functions such as push-pull stages or differential amplifiers without the need for multiple discrete components.

With its excellent power handling capabilities and low saturation voltage, the NXP 2PD1820AS is particularly well-suited for portable and battery-powered devices where power efficiency is crucial. Its surface-mount package allows for streamlined PCB design and manufacturing, contributing to reduced overall system costs.

Whether you're designing consumer electronics, automotive systems, or industrial controls, the NXP 2PD1820AS provides the reliability and performance you need to deliver a superior end product. Embrace the power and precision of NXP's advanced semiconductor technology with the 2PD1820AS power transistor.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
665+ $0.0752 $50.0080
1,625+ $0.0617 $100.2625
2,510+ $0.0598 $150.0980
3,465+ $0.0578 $200.2770
4,475+ $0.0559 $250.1525
5,990+ $0.0501 $300.0990
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 665 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess