EN
  • EN
  • DE

2SD1229

Part No 2SD1229
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description POWER BIPOLAR TRANSISTOR NPN / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 855267-2SD1229
Ultra Librarian 3D Model Ultra Librarian 2SD1229 CAD Model

Description

The 2SD1229 is a robust bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This NPN transistor is engineered for high-speed switching applications and is widely used in various electronic circuits for its reliability and performance.

Key Features

  • High-Speed Switching: The 2SD1229 is optimized for quick transitions, making it an ideal choice for circuits requiring high-speed operation.
  • Low Saturation Voltage: It offers low V<sub>CE(sat) which reduces power loss and improves efficiency, especially in saturation-driven applications.
  • High Current Capability: With a collector current rating of up to several amperes, this transistor can handle significant current loads, suitable for power amplification and control.
  • Complementary PNP Type: ON Semiconductor provides a complementary PNP type transistor, allowing for easy implementation in push-pull amplifier configurations.

Applications

The 2SD1229 transistor finds its use in a variety of applications, including:

  • Power management modules
  • DC-DC converters
  • Motor controllers
  • Audio amplifiers
  • Switching regulators
  • General purpose switching

Product Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) Up to 80V Collector Current (I<sub>C) Several Amperes Power Dissipation (P<sub>D) Check Datasheet Operating Temperature Range -55°C to +150°C

Quality and Reliability

ON Semiconductor ensures that the 2SD1229 transistor meets stringent quality standards, providing reliable performance even under harsh conditions. For detailed information on quality, environmental compliance, and lifecycle status, please refer to the official ON Semiconductor documentation.

Note: It is essential to consult the datasheet of the 2SD1229 for precise electrical characteristics and installation guidelines. The information provided here is an overview and does not replace professional technical advice.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess