EN
  • EN
  • DE

MPQ7091

Part No MPQ7091
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description POWER BIPOLAR TRANSISTOR, PNP / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 885834-MPQ7091
Ultra Librarian 3D Model Ultra Librarian MPQ7091 CAD Model

Description

ON Semiconductor MPQ7091 Product Overview

The ON Semiconductor MPQ7091 is a state-of-the-art integrated circuit that offers a comprehensive solution for advanced power management applications. Designed with precision and efficiency in mind, the MPQ7091 is an ideal choice for designers looking to enhance system performance while maintaining energy efficiency in their electronic devices.

Key Features

  • High Efficiency: The MPQ7091 is engineered to provide high conversion efficiency, which is essential for reducing power loss and improving overall system reliability.
  • Wide Input Voltage Range: Accommodating a broad range of input voltages, this IC can adapt to various power sources, making it versatile for multiple applications.
  • Integrated Protection Features: It includes over-current, over-voltage, under-voltage, and thermal shutdown protection to safeguard the system against potential damage from abnormal operating conditions.
  • Compact Design: The MPQ7091 comes in a small footprint package, allowing for a more compact board design and saving valuable space in space-constrained applications.
  • Low Quiescent Current: With its low quiescent current, the device ensures minimal power draw when in standby mode, contributing to the overall energy efficiency of the system.

Applications

The MPQ7091 is suitable for a wide range of applications, including but not limited to:

  • Power supply modules
  • Portable and battery-powered devices
  • Consumer electronics
  • Telecommunications equipment
  • Automotive systems

Technical Specifications

The technical specifications of the MPQ7091 detail its electrical characteristics and operational parameters. It includes information on voltage ratings, current handling capabilities, efficiency levels, thermal performance, and package details.

In summary, the ON Semiconductor MPQ7091 is a versatile and efficient power management solution, offering designers a reliable and high-performance IC that meets the demands of modern electronic systems. Its robust protection features and compact design make it a top choice for a wide array of applications where space and power efficiency are critical.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess