The 2SA8550 is a PNP transistor designed for high voltage applications, manufactured by NXP Semiconductors. This component is specifically engineered to offer excellent performance in various electronic circuits, including switching and amplification tasks. Its robust design ensures reliability and stability, making it a preferred choice for designers and engineers looking for a high-quality transistor for their demanding applications.
Key Features
- High Voltage Capability: The 2SA8550 can handle high voltage operations efficiently, making it suitable for power regulation circuits and other high voltage applications.
- Low Saturation Voltage: This transistor offers low collector-emitter saturation voltage, which leads to reduced power loss and improved efficiency in electronic circuits.
- Fast Switching Speed: The device is capable of fast switching, which is crucial for applications requiring quick response times.
- Complementary NPN Type: The 2SA8550 has a complementary NPN type, which allows for the creation of complementary PNP-NPN pairs, useful in push-pull amplifier designs.
Applications
The versatile nature of the 2SA8550 PNP transistor makes it suitable for a wide array of applications, including:
- Power supply circuits
- Audio amplifiers
- Driver stages in high-fidelity amplifiers and sound equipment
- Switching regulators
- Inverters and converters
Product Specifications
Parameter
Value
Collector-Base Voltage (VCBO)
160V
Collector-Emitter Voltage (VCEO)
160V
Emitter-Base Voltage (VEBO)
5V
Collector Current (IC)
1.5A
Power Dissipation (PD)
25W
Whether you're designing a high-fidelity audio system, a reliable power supply, or any other high voltage application, the 2SA8550 from NXP Semiconductors offers the performance and reliability necessary to ensure your project's success.