EN
  • EN
  • DE

7030L 4830L

Part No 7030L 4830L
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 164217-7030L 4830L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 7030L 4830L CAD Model

Description

Product Overview: 7030L 4830L by NXP

The 7030L 4830L is a state-of-the-art semiconductor product from NXP, a leader in secure connectivity solutions for embedded applications. This product is designed to cater to the increasing demands for robust security and advanced performance in various industries such as automotive, IoT, and mobile communication.

Key Features

  • High-Performance Interface: The 7030L 4830L is equipped with a high-speed interface that ensures quick data transfer rates, making it suitable for applications requiring fast communication protocols.
  • Advanced Security: With an emphasis on security, this product incorporates features that protect against a wide range of threats, ensuring the integrity and confidentiality of data.
  • Energy Efficiency: Designed with power-saving modes, the 7030L 4830L is optimized for energy efficiency, which is crucial for battery-powered devices and applications with strict power budgets.
  • Robust Design: The product is built to withstand harsh environments and conditions, making it reliable for use in industrial and automotive applications.
  • Flexible Integration: NXP's 7030L 4830L offers compatibility with various microcontrollers and processors, providing flexibility in system design and integration.

Applications

The versatility of the 7030L 4830L allows it to be used across a diverse range of applications. It is particularly well-suited for:

  • Secure automotive networking
  • IoT devices requiring encrypted data transactions
  • Mobile devices that demand secure authentication
  • Industrial control systems with a need for secure communication

Technical Specifications

For detailed technical specifications, developers and engineers are encouraged to consult the official data sheets and product manuals provided by NXP. These documents offer in-depth information on electrical characteristics, pin configurations, package details, and programming instructions.

In conclusion, the NXP 7030L 4830L is a robust and secure solution that meets the modern requirements of various high-tech industries. Its combination of performance, security, and efficiency makes it an ideal choice for developers looking to create reliable and advanced electronic systems.

You May Also Be Interested in

Texas Instruments
Lowest to $1.4405
ELAN Microelectronics
Need more? Email Us
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
Wurth Electronics Inc
Lowest to $1.1304
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
Vishay
Need more? Email Us
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
Bosch Sensortec
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess