The 74ABT08N is a high-performance, quad 2-input AND gate integrated circuit designed and manufactured by NXP Semiconductors. This logic device is part of the 74ABT family, known for its advanced BiCMOS technology that offers a perfect balance between speed and power consumption, making it ideal for a wide range of applications.
Key Features
- Logic Type: Quad 2-Input AND Gate
- Package: 14-pin DIP (Dual In-line Package)
- Operating Voltage: 4.5V to 5.5V, optimized for 5V systems
- High-Speed Operation: t<sub>PD 3.6ns (max) at V<sub>CC = 5V
- Output Capability: Capable of driving 50Ω transmission lines
- Power-Off Disable: Outputs in high-impedance state during power-off
- Low Power Dissipation: I<sub>CC = 4µA (max) at T<sub>A = 25°C
Performance and Quality
The 74ABT08N is designed to deliver high-speed performance while maintaining low power consumption. It has a typical propagation delay (t<sub>PD) of just 3.6ns, ensuring rapid signal processing in critical applications. The device also features high noise immunity and the ability to drive heavy loads, thanks to its robust output drivers.
Applications
This component is versatile and can be used in various digital applications, including:
- Industrial control systems
- Data processing
- Communication equipment
- Personal computers
- Servers
Reliability and Compliance
NXP Semiconductors ensures that the 74ABT08N meets stringent quality and reliability standards. The device is compliant with JEDEC standards and is available in a standard 14-pin DIP, which is suitable for through-hole mounting, providing ease of integration into a variety of circuit boards.
Environmental Considerations
The 74ABT08N is designed with environmental considerations in mind. It is RoHS compliant, which means it is free from hazardous substances like lead, making it suitable for use in environmentally sensitive applications.