EN
  • EN
  • DE

74ABT125DR

Part No 74ABT125DR
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815824-74ABT125DR
Ultra Librarian 3D Model Ultra Librarian 74ABT125DR CAD Model

Description

The NXP 74ABT125DR is a high-performance, quad buffer/line driver that features non-inverting 3-state outputs. This integrated circuit is designed to meet the need for driving highly capacitive or relatively low-impedance loads while maintaining signal integrity. It is a part of the 74ABT series, which is known for its advanced high-speed BiCMOS technology.

Key Features

  • Logic Type: The device is a quad non-inverting buffer/line driver with 3-state outputs, which allows for multiple configurations in bus-oriented systems.
  • Supply Voltage Range: It operates at a nominal supply voltage of 5V, making it compatible with TTL levels, with a broad operating range from 4.5V to 5.5V.
  • High Output Current: The 74ABT125DR can deliver a high output current of -32mA / 64mA, ensuring strong signal driving capabilities.
  • Low Power Dissipation: Despite its high drive capabilities, it features a low power dissipation, which is crucial for preventing overheating and ensuring energy efficiency in complex circuits.
  • High-Speed Operation: It is capable of fast switching with a typical propagation delay time of only 3.8ns, providing high-speed operation that is essential for modern digital applications.
  • Package Type: The device comes in a SOIC-14 package, which is a small outline integrated circuit that is suitable for space-constrained applications.
  • Temperature Range: The operating temperature range spans from -40°C to +85°C, ensuring reliability and performance under a wide range of environmental conditions.

Applications

The NXP 74ABT125DR is ideal for a variety of applications that require buffer or line driver functions. It is commonly used in:

  • Bus interface or bus arbitration
  • Memory driving
  • Signal buffering for data communication
  • Control systems
  • Logic level shifting

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74ABT125DR is manufactured under strict quality control standards, ensuring it meets the industry's reliability criteria. This product is suitable for use in commercial-grade applications where performance and durability are of paramount importance.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Others
Lowest to $0.3269
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7240 $61.4120
30+ $3.8762 $116.2860
47+ $3.7549 $176.4803
64+ $3.6336 $232.5504
83+ $3.5124 $291.5292
111+ $3.1497 $349.6167
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,600 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess