EN
  • EN
  • DE

74ABT16240ADGG

Part No 74ABT16240ADGG
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Description 16-bit inverting buffer/line driver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815826-74ABT16240ADGG
Ultra Librarian 3D Model Ultra Librarian 74ABT16240ADGG CAD Model

Description

Product Overview: 74ABT16240ADGG

The 74ABT16240ADGG is a high-performance, non-inverting 16-bit buffer and line driver designed by NXP Semiconductors. This integrated circuit (IC) is part of NXP's ABT range, which is renowned for its advanced BiCMOS technology, providing a perfect combination of speed and power consumption. The device is housed in a slim 48-pin TSSOP (Thin Shrink Small Outline Package) type ADGG, making it suitable for space-constrained applications.

Key Features

  • High Speed: The 74ABT16240ADGG offers fast propagation delays and high-speed throughput, making it ideal for operating in high-frequency clock distribution and data transmission systems.
  • Low Power Dissipation: Despite its high-speed capabilities, the device maintains low power dissipation, which is crucial for maintaining thermal efficiency within electronic systems.
  • 16-Bit Non-Inverting Buffers: The IC features 16 non-inverting buffers with 3-state outputs, allowing for versatile bus interface applications.
  • 3-State Outputs: The 3-state outputs provide high-impedance states, enabling multiple devices to share the same output lines without interference.
  • Live Insertion and Extraction: The 74ABT16240ADGG supports live insertion and extraction, minimizing glitches on the data bus lines during hot-swapping operations.
  • Output Capability: With a balanced output drive, the IC can handle both high and low loads efficiently, thus providing robust signal integrity.

Applications

The versatility of the 74ABT16240ADGG makes it suitable for a wide array of applications, particularly where high-speed and low-power operation are essential. It is commonly used in:

  • Communication Infrastructure
  • Server and Data Centers
  • High-Performance Computing
  • Industrial Control Systems
  • Professional A/V Equipment

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality and reliability. The 74ABT16240ADGG conforms to stringent industry standards, ensuring dependable performance in even the most demanding environments. Its robust design and efficient power management make it a preferred choice for designers and engineers looking to optimize their high-speed digital interfaces.

Overall, the 74ABT16240ADGG from NXP is an exceptional choice for those in need of a reliable, high-speed buffer and line driver that does not compromise on power efficiency.

You May Also Be Interested in

Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Red Lion Controls
GSM HSPA,5P,SCR,MC8790 / 3G GSM, HSPA Router Rogers Ethernet, RS-232
Need more? Email Us
Red Lion Controls
HSPA,5PORT,SCRW,ACADPT,AT / 3G GSM, HSPA Router AT&T Ethernet, RS-232
Need more? Email Us
Red Lion Controls
1 ETH,1 SER,CDMA,4 PIN / 3G CDMA, EV-DO Router Verizon Ethernet, RS-232
Need more? Email Us
Red Lion Controls
1003GX2-LX-10 GB SWITCH /
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess