Product Overview: 74ABT16245BDGG
The 74ABT16245BDGG is a high-performance, bi-directional transceiver from NXP Semiconductors, designed to facilitate the smooth transfer of data on bus lines in a digital system. This integrated circuit is a part of the ABT range, known for its advanced BiCMOS technology, offering a perfect blend of high speed and low power consumption.
Key Features
- Technology: Advanced high-speed BiCMOS technology.
- Logic Type: 16-bit transceiver with direction pin.
- Voltage Range: Operates at 5V, with a typical voltage level for signal transfer, making it compatible with TTL logic levels.
- Output Capability: Capable of driving ±15mA, allowing it to drive a variety of loads.
- Speed: Fast propagation delay and output transition to support high-speed data transfer.
- Power-off Disable: Outputs and inputs will be at a high-impedance state when the device is powered off, preventing any damage or erroneous data transmission.
- Package: Housed in a 48-pin TSSOP (Thin Shrink Small Outline Package), which is suitable for surface mounting and saves board space.
Applications
The 74ABT16245BDGG is designed for multiplexed data transmission between two buses and is suitable for a wide range of applications, including:
- Bus Interface or Buffer for Microprocessor or Microcontroller based Systems
- Communication Systems
- Servers and Networking Equipment
- Data Acquisition Systems
- Industrial Control Systems
Quality and Reliability
NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The 74ABT16245BDGG is produced with stringent quality control processes and is designed to meet or exceed industry standards for performance and longevity. This ensures that customers can integrate this transceiver into their products with confidence, knowing it will provide reliable service for the duration of its application.