EN
  • EN
  • DE

74ABT16374BDGG

Part No 74ABT16374BDGG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 16-bit D-type flip-flop; positive-edge trigger 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130165-74ABT16374BDGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ABT16374BDGG CAD Model

Description

Product Overview: 74ABT16374BDGG

The 74ABT16374BDGG is a high-performance, BiCMOS product designed by NXP Semiconductors. This integrated circuit is part of the ABT range, which stands for Advanced BiCMOS Technology, signifying that it is built to deliver both high speed and low power consumption. The device is particularly suitable for applications that require the highest speed performance at 5V operating voltage.

Key Features

  • 16-bit D-type flip-flop: The 74ABT16374BDGG features a 16-bit D-type flip-flop with a dual-edge-triggered design. This allows for the synchronous management of data flow, making it ideal for buffering data in computers, communication systems, and other digital applications.
  • 3-State Outputs: The outputs of the device are 3-state, which means they can be set to a high impedance state. This is crucial for bus-oriented applications, as it allows multiple outputs to be connected to a bus without causing conflicts.
  • High-speed operation: True to the ABT family's reputation, this device provides high-speed operation, ensuring minimal propagation delays and enabling efficient data handling in time-sensitive scenarios.
  • Low power dissipation: Despite its high-speed capabilities, the 74ABT16374BDGG is designed to be energy-efficient, with low power dissipation that is critical for minimizing heat generation and power consumption in electronic devices.

Package and Quality

The 74ABT16374BDGG is housed in a 48-pin TSSOP (Thin Shrink Small Outline Package) type package, which is known for its slim and compact form factor. This makes it an excellent choice for space-constrained applications. Additionally, the package is designed for surface-mounted technology (SMT), which allows for higher density mounting and is well-suited for modern PCB designs.

Applications

Due to its robustness and versatility, the 74ABT16374BDGG is commonly used in a wide range of applications, including:

  • Memory address latching
  • Bus interfacing
  • Data storage and retrieval systems
  • Communication systems
  • Industrial control systems

The 74ABT16374BDGG from NXP Semiconductors is a testament to the company's commitment to providing advanced solutions that meet the needs of high-speed, low-power applications. Its combination of speed, power efficiency, and packaging makes it a go-to choice for designers looking to enhance the performance of their digital systems.

You May Also Be Interested in

Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0949 $60.2195
130+ $0.8984 $116.7920
200+ $0.8703 $174.0600
275+ $0.8422 $231.6050
355+ $0.8142 $289.0410
475+ $0.7300 $346.7500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,202 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess