EN
  • EN
  • DE

74ABT241DB

Part No 74ABT241DB
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal buffer/line driver 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130200-74ABT241DB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ABT241DB CAD Model

Description

Product Overview: 74ABT241DB from NXP

The 74ABT241DB is a high-performance, octal buffer line driver designed by NXP Semiconductors. This device is crafted to provide a robust interface between two points in a communication or data system, where signal integrity and driving capability are crucial. It is particularly suitable for driving bus lines or buffer memory address registers, making it a versatile component in a wide range of applications.

Constructed with advanced BiCMOS technology, the 74ABT241DB provides improved performance over equivalent CMOS and bipolar devices. This technology enables the device to offer both high-speed operation and lower power consumption, a combination that is highly sought after in modern digital systems.

The product features two independent line drivers with 3-state outputs, each capable of driving heavily loaded bus lines with minimal propagation delay. The 3-state control enables the outputs to be placed in a high-impedance state, which is essential for bus-oriented systems, allowing multiple devices to share the same bus lines without interference.

Key attributes of the 74ABT241DB include:

  • High-Speed Performance: The device operates at a high speed, ensuring rapid data transfer and processing, which is critical for today’s fast-paced digital environments.
  • Low Power Dissipation: Despite its high-speed capabilities, the 74ABT241DB maintains low power dissipation, which helps to minimize heat generation and improve overall system efficiency.
  • Live Insertion and Extraction Capability: This feature allows for the addition or removal of the device without the need to power down the system, thereby providing greater flexibility and reducing downtime.
  • Improved Output Drive: With its robust output drive, the 74ABT241DB can handle challenging loads, making it an ideal choice for driving bus lines.
  • Wide Operating Temperature Range: The device is designed to operate reliably across a broad temperature range, ensuring performance stability in various environmental conditions.

The 74ABT241DB is packaged in a standard DB package, which is known for its reliability and ease of integration into various circuit designs. The package includes 20 pins, which provide ample connections for the octal buffers while maintaining a compact footprint.

In summary, the 74ABT241DB from NXP is a high-quality component that offers the perfect blend of speed, power efficiency, and reliability for driving bus lines or buffering registers in digital systems. Its advanced features make it a smart choice for designers looking to enhance the performance and robustness of their applications.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess