The 74ABT573A is a high-performance, octal D-type transparent latch designed by NXP Semiconductors, a leader in the technology industry. This integrated circuit is a part of the ABT range of products, known for their advanced BiCMOS technology. It is particularly suitable for applications requiring high-speed and low-power consumption in a wide range of industrial and commercial environments.
Key Features
- High-Speed Operation: The 74ABT573A is capable of operating at high speeds, which is essential for systems requiring fast data processing and throughput.
- Low Power Dissipation: Despite its high-speed capabilities, this device maintains a low power profile, making it an energy-efficient choice for power-sensitive applications.
- Octal D-Type Latches: It features eight D-type latches with 3-state outputs, providing ample data storage and manipulation capabilities for complex digital systems.
- Transparent Latches: The latches are transparent, which means that when the latch enable (LE) input is high, the Q outputs will follow the data (D) inputs.
- 3-State Outputs: The 3-state outputs allow for connection to a bus-organized system and help in reducing the load on the bus lines.
- Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various system requirements and ensuring compatibility with other components.
Applications
This versatile component is utilized in a range of applications, including:
- Bus interface/storage
- Temporary data storage
- Data buffering
- System control
Product Specifications
Parameter
Value
Supply Voltage
4.5V to 5.5V
Operating Temperature
-40°C to +85°C
Package
Standard packaging options including SO and SSOP
For detailed product information, technical specifications, and support, please visit the NXP Semiconductors official website or contact their customer support team.