EN
  • EN
  • DE

74ABTH162244

Part No 74ABTH162244
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (0 - A)
Description 16-bit buffer/line driver with 30ohm series termination resistors 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 164550-74ABTH162244
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABTH162244 CAD Model

Description

The 74ABTH162244 from NXP Semiconductors is a high-performance, non-inverting 16-bit buffer/line driver with 3-state outputs. This integrated circuit is designed to provide a high-speed interface between cards operating at different voltage levels. It is particularly suitable for driving bus lines or buffer memory address registers with its robust output drivers and high-speed data transfer capabilities.

Key Features

  • High-Speed Operation: The 74ABTH162244 is capable of operating at high speeds, making it suitable for high-performance applications that require quick data transfer.
  • 16-Bit Non-Inverting Buffers: The device features 16 non-inverting buffers, allowing for straightforward signal amplification and restoration without altering the logic state.
  • 3-State Outputs: The inclusion of 3-state outputs enables the device to be disconnected from the bus during idle or inactive states, thereby reducing power consumption and preventing bus contention.
  • Live Insertion and Extraction: This IC supports live insertion and extraction, reducing system downtime and allowing for easier maintenance and upgrades.
  • Power-Off High Impedance: When powered off, the IC's outputs assume a high-impedance state, ensuring no disruption to the bus lines.
  • Bus-Hold Data Inputs: The bus-hold feature on data inputs eliminates the need for external pull-up or pull-down resistors, simplifying board design and saving space.
  • Low Power Consumption: Designed with power efficiency in mind, the 74ABTH162244 has a low power consumption, making it suitable for energy-conscious applications.

Applications

The 74ABTH162244 is versatile and can be used in a variety of applications, including:

  • Bus drivers for high-speed data transfer
  • Buffer memory address registers
  • Interface translation in multi-voltage systems
  • Backplane drivers where signal integrity is paramount

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the 74ABTH162244 is no exception. It is manufactured to the highest standards, ensuring consistent performance and longevity in even the most demanding applications.

You May Also Be Interested in

Bosch Sensortec
Need more? Email Us
Vishay
Need more? Email Us
Samsung
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
AMIS
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.47uH 2.68KOhm 5% 7.9MHz Ferrite 0.31A 0.73Ohm DCR 0402 T/R / Chip Inductors – 0402AF Series (1005)
Lowest to $0.5518
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
Sumida America Components Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess