EN
  • EN
  • DE

AT32UC3L016U

Part No AT32UC3L016U
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1010307-AT32UC3L016U
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT32UC3L016U CAD Model

Description

Microchip Technology's AT32UC3L016U Microcontroller

The AT32UC3L016U is a high-performance, low-power 32-bit AVR microcontroller from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This microcontroller is part of the AVR32 UC3L series, which is renowned for its efficient processing capabilities and power-saving features. It is particularly well-suited for battery-powered applications, portable devices, and systems where power consumption is a critical concern.

At the heart of the AT32UC3L016U lies a 32-bit AVR CPU, which operates at a maximum frequency of 50MHz. This provides the computational power required to handle complex tasks and algorithms. The microcontroller comes with 16KB of SRAM and 128KB of flash memory, offering ample space for application code and data storage. The flash memory is also equipped with a unique feature called FlashVault, which allows part of the flash to be completely hidden from the outside world, providing a secure space for storing critical code segments.

The AT32UC3L016U includes a rich set of peripherals that enhance its versatility. It features a full-speed USB 2.0 device, SPI, TWI (I²C compatible), USART, and 8-channel 12-bit ADC, among others. These interfaces enable the microcontroller to connect and communicate with a wide range of external devices and sensors, making it an excellent choice for industrial control, medical devices, and IoT applications.

One of the standout features of the AT32UC3L016U is its picoPower technology, which allows for ultra-low power consumption in both active and sleep modes. This is crucial for extending the battery life of portable devices. Additionally, the microcontroller supports multiple power-saving sleep modes, which can be optimized according to the application requirements to further reduce energy usage.

For developers, Microchip Technology provides comprehensive software support for the AT32UC3L016U, including the Atmel Studio IDE, Atmel Software Framework (ASF), and a wide range of development tools. These resources help to streamline the development process, from initial prototyping to final product deployment.

In summary, the AT32UC3L016U microcontroller from Microchip Technology offers a perfect blend of power efficiency, performance, and security, making it an ideal choice for engineers and designers looking to create sophisticated yet energy-conscious electronic products.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess