EN
  • EN
  • DE

74AHC1G04GW

Part No 74AHC1G04GW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Inverter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130621-74AHC1G04GW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AHC1G04GW CAD Model

Description

The 74AHC1G04GW is a high-speed CMOS device that serves as a single inverter. Manufactured by NXP Semiconductors, a leader in the electronics industry, this component is part of the 74AHC family, known for its robust performance and compatibility with TTL levels. This particular model is packaged in a compact SOT-353 surface-mount format, making it suitable for high-density mounting and an ideal choice for a wide range of applications.

Key Features

  • Logic Type: The 74AHC1G04GW is designed to perform the inverting function, offering precise logic inversion with a single input and output.
  • Supply Voltage Range: This inverter operates over a broad supply voltage range of 2.0V to 5.5V, accommodating various levels of logic and making it versatile for different circuit designs.
  • High-Speed Operation: With a typical propagation delay (t<sub>pd) of only 3.9ns at a 5V supply voltage, the device ensures rapid signal processing, which is essential for high-speed applications.
  • Low Power Consumption: The 74AHC1G04GW is designed for low power consumption, with a typical ICC of only 1µA, making it ideal for power-sensitive applications.
  • Output Drive Capability: This inverter can drive up to 8mA at 5V, providing sufficient current for driving LEDs, TTL, or other logic inputs directly.
  • Temperature Range: The device is operational over an extended temperature range from -40°C to +125°C, ensuring reliability across various environmental conditions.

Applications

The 74AHC1G04GW is suitable for a variety of applications, including but not limited to:

  • Wave shaping and signal processing
  • Logic level conversion
  • Oscillator circuits
  • Control systems

Quality and Reliability

NXP's commitment to quality ensures that the 74AHC1G04GW meets stringent industry standards for performance and reliability. With its robust design and extensive testing, this inverter is a reliable component for any digital or mixed-signal application requiring a high-performance logic inverter.

You May Also Be Interested in

Texas Instruments
Lowest to $0.9663
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
NXP / Nexperia
Need more? Email Us
Infineon Technologies
Need more? Email Us
STMicroelectronics
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Samsung
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
855+ $0.0585 $50.0175
2,085+ $0.0480 $100.0800
3,230+ $0.0465 $150.1950
4,445+ $0.0450 $200.0250
5,750+ $0.0435 $250.1250
7,695+ $0.0390 $300.1050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 855 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess