EN
  • EN
  • DE

74AHC2G00DP

Part No 74AHC2G00DP
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description The 74AHC2G/AHCT2G00 is a high-speed Si-gate CMOS device
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130663-74AHC2G00DP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC2G00DP CAD Model

Description

Product Overview: NXP 74AHC2G00DP Dual 2-Input NAND Gate

The NXP 74AHC2G00DP is a high-speed, dual 2-input NAND gate integrated circuit that belongs to the 74AHC family, known for its low power consumption and high-speed operation. This product is designed to operate in a wide voltage range, making it suitable for interfacing with both 3.3V and 5V systems. Its robust design ensures reliable performance in a variety of digital applications.

Key Features

  • Logic Type: Dual 2-Input NAND Gate
  • Supply Voltage Range: 2.0V to 5.5V, allowing for use in various logic level environments.
  • Operating Temperature: -40°C to +125°C, providing reliable operation in extreme conditions.
  • Logic Level Compatibility: TTL-compatible input levels.
  • High-Speed Performance: Fast propagation delays and transition times.
  • Package: TSSOP8 package for surface-mount technology, minimizing space on PCBs.
  • Low Power Consumption: AHC series technology ensures low power dissipation.
  • Output Capability: Standard outputs with the ability to drive 10 LSTTL loads.
  • ESD Protection: Robust electrostatic discharge protection enhances the durability of the component.

Applications

The NXP 74AHC2G00DP is ideal for a multitude of digital circuits where NAND logic is required. It is commonly used in:

  • Logic gates and digital combinational circuits
  • Signal processing
  • Control systems
  • Embedded systems
  • Computing devices
  • Telecommunication systems

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the 74AHC2G00DP is no exception. This product is manufactured with high-quality materials and subjected to rigorous testing to ensure it meets industry standards for performance and longevity. With its advanced features and dependable design, the NXP 74AHC2G00DP is a premier choice for designers and engineers seeking a reliable dual 2-input NAND gate solution.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess