EN
  • EN
  • DE

74AHC2G32DP

Part No 74AHC2G32DP
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual 2-input OR gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130672-74AHC2G32DP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC2G32DP CAD Model

Description

Product Overview: NXP 74AHC2G32DP

The NXP 74AHC2G32DP is a high-performance, dual 2-input OR gate integrated circuit that is part of the advanced high-speed CMOS (AHC) family. This product is designed to operate with a power supply range of 2.0V to 5.5V, making it particularly suitable for interfacing with both 3.3V and 5V systems. With its robust design, it ensures a low power consumption while maintaining a high noise immunity and fast switching capabilities.

Key Features

  • Logic Type: Dual 2-input OR gate
  • Operating Voltage: 2.0V to 5.5V
  • Output Current: ±8 mA
  • Propagation Delay Time: Fast switching speeds with propagation delays typically less than 10ns at 5V
  • Temperature Range: Capable of operating in a wide temperature range from -40°C to +125°C
  • Mounting Type: Surface mount
  • Package / Case: TSSOP-8
  • Logic Level - Low: 0.1V (Max) at VCC = 4.5V
  • Logic Level - High: 3.15V (Min) at VCC = 4.5V

Applications

The NXP 74AHC2G32DP is versatile and can be used in a variety of applications. It is ideal for implementing logic functions, input buffering, control, and signal processing in a wide range of products. Its applications span across consumer electronics, computing devices, telecommunication systems, and industrial control circuits.

Quality and Reliability

NXP Semiconductors is known for their commitment to quality and the 74AHC2G32DP is no exception. It is manufactured to high standards to ensure reliable performance and longevity in the field. This product is compliant with the RoHS directive, making it an environmentally friendly choice for your electronic designs.

Ordering Information

The product is available in a TSSOP-8 package and is sold under the part number 74AHC2G32DP. For purchasing and detailed specifications, please refer to NXP's official datasheets or contact an authorized distributor.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1314
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9626 $59.2520
48+ $2.4313 $116.7024
74+ $2.3550 $174.2700
102+ $2.2788 $232.4376
132+ $2.2037 $290.8884
176+ $1.9751 $347.6176
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess