EN
  • EN
  • DE

74AHC595D

Part No 74AHC595D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 8-bit serial-in/serial or parallel-out shift register with output latches; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130696-74AHC595D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AHC595D CAD Model

Description

Product Overview: 74AHC595D Shift Register

The 74AHC595D is a high-speed, 8-bit shift register with a storage register and 3-state outputs, designed and manufactured by NXP Semiconductors. This integrated circuit is part of the 74AHC family, known for its robustness and compatibility with a wide range of applications, from industrial to consumer electronics.

Key Features

  • 8-bit Serial-In, Parallel-Out Shift Register: This allows for serial-to-parallel data conversion, enabling the optimization of board space by reducing the number of necessary data lines.
  • Storage Register: An additional register holds the shifted data, providing a stable parallel output and enhancing data handling efficiency.
  • 3-State Outputs: Outputs can be set to a high impedance state, thus allowing for multiple components to share the same output lines without interference.
  • High-Speed Operation: The 74AHC595D operates at a high speed, which is suitable for applications that require fast data processing and minimal propagation delay.
  • Wide Operating Voltage: It can function within a range of 2 V to 5.5 V, accommodating various logic level requirements and making it versatile for different power environments.
  • Low Power Consumption: The device is optimized for low power consumption, which is crucial for battery-operated and power-sensitive applications.
  • Output Drive Capability: Capable of driving up to 8 mA at 5 V, it can directly drive LEDs and other low-power display elements.

Applications

The 74AHC595D is widely used in a variety of applications, including:

  • LED displays and LED matrix management
  • Digital signal processing
  • Data acquisition systems
  • Extension of microcontroller I/O
  • General-purpose logic implementations

Package and Quality

The device is available in a small 16-pin SOIC package, which is suitable for space-constrained applications. NXP's commitment to quality ensures that the 74AHC595D meets stringent industry standards for reliability and performance.

With its robust feature set and NXP's reputation for high-quality semiconductor products, the 74AHC595D is an excellent choice for designers looking to implement efficient data handling and output interfacing in their electronic projects.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2035 $50.8750
600+ $0.1670 $100.2000
930+ $0.1618 $150.4740
1,280+ $0.1566 $200.4480
1,655+ $0.1514 $250.5670
2,215+ $0.1357 $300.5755
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess