EN
  • EN
  • DE

74LVC74AD

Part No 74LVC74AD
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Flip Flop D-Type Pos-Edge 2-Element 14-Pin SO / Dual D-type flip-flop with set and reset; positive-edge trigger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133023-74LVC74AD
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 74LVC74
Introduction Date June 17, 1998
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 74LVC74AD CAD Model

Description

The 74LVC74AD is a high-performance, dual D-type flip-flop with set and reset capabilities, manufactured by NXP Semiconductors. This integrated circuit is part of the LVC family, which stands for Low-Voltage CMOS, indicating that it operates at a lower voltage range for enhanced power efficiency without sacrificing speed.

Key Features

  • Low Voltage Operation: The 74LVC74AD operates at a voltage range from 1.65V to 5.5V, making it suitable for battery-operated and low-power applications.
  • High-Speed Performance: Despite its low power consumption, this flip-flop is capable of functioning at high speeds, which is essential for modern digital applications.
  • Wide Operating Temperature: It can reliably perform over a broad temperature range, ensuring functionality across various environmental conditions.
  • Output Drive Capability: The device can drive up to 24mA at the output, allowing it to control LEDs or other low-power devices directly.
  • CMOS Level Compatibility: Input levels are compatible with standard CMOS outputs, while the outputs are compatible with LVTTL and TTL levels, providing versatile interfacing options.

Applications

The 74LVC74AD is ideal for a variety of digital applications, including:

  • Counters and dividers
  • Registers
  • Control and state machines
  • Toggle circuits

Package and Quality

The component is available in a SO-14 (Small Outline) package, which is conducive for space-constrained applications. The 74LVC74AD is also characterized for operation from -40°C to +125°C, ensuring reliability and performance under extreme conditions.

Environmental and Regulatory Compliance

NXP is committed to sustainable practices and the 74LVC74AD complies with various environmental regulations. It is RoHS (Restriction of Hazardous Substances) compliant and free from lead (Pb), ensuring it meets global environmental standards and is suitable for eco-friendly consumer electronics.

With its combination of low power consumption, high-speed operation, and robust environmental compliance, the 74LVC74AD from NXP Semiconductors is an excellent choice for designers seeking a reliable and efficient dual D-type flip-flop for their digital applications.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1367 $50.5790
785+ $0.1279 $100.4015
1,215+ $0.1235 $150.0525
1,745+ $0.1147 $200.1515
2,270+ $0.1103 $250.3810
2,835+ $0.1059 $300.2265
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess