Product Overview: 74AHCT125DR from NXP Semiconductors
The 74AHCT125DR is a high-speed Si-gate CMOS device that is part of NXP Semiconductors' advanced high-speed CMOS technology range. This quad buffer/line driver is designed with three-state outputs and is an ideal choice for driving bus lines or buffer memory address registers. The device features four independent output buffers, each with a separate output-enable (OE) input, making it versatile for various applications.
Key Features
- Logic Type: Quad Buffer/Line Driver with 3-State Outputs
- Supply Voltage Range: 4.5V to 5.5V, making it compatible with TTL levels.
- Output Capability: Capable of driving up to 15 LSTTL loads.
- High Noise Immunity: Characterized by a high noise immunity and low power consumption.
- Package: Offered in an SOP-14 (Small Outline Package) that is surface-mountable, providing a compact footprint for space-constrained applications.
- Temperature Range: Operational between -40°C to +125°C, suitable for industrial environments.
- Compliance: Complies with JEDEC standard no. 7A requirements.
- ESD Protection: HBM JESD22-A114E exceeds 2000V and MM JESD22-A115-A exceeds 200V, ensuring robustness for handling and assembly.
Applications
The 74AHCT125DR is designed for multiplexed data transmission, and its three-state outputs make it a perfect fit for bus-oriented systems. It is widely used in:
- Memory buffering and driving
- Data transmission systems
- Control systems
- Microprocessor or microcontroller interface
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability, and the 74AHCT125DR is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the industry standards for performance and longevity. This product is also supported by NXP's technical documentation and application support, providing engineers with the necessary resources to integrate the device into their designs effectively.
Whether you're designing a complex data bus system or simply need reliable buffering capabilities, the 74AHCT125DR from NXP Semiconductors offers a high-performance solution that engineers can trust.