The 74AHCT1G14GV is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its exceptional quality and performance. This single Schmitt-trigger inverter is designed for operation in a wide range of applications, including wave and pulse shaping, astable multivibrators, and monostable multivibrators. It is particularly well-suited for use in high-noise environments where signal conditioning is required to ensure clean signal edges.
Key Features
- Logic Type: Schmitt-trigger inverter
- Supply Voltage Range: 4.5V to 5.5V
- Output Current: -8mA / 8mA
- Logic Level Compatibility: TTL level
- Package: Very Small Outline Package (5-pin)
- Temperature Range: -40°C to +125°C
- Symmetrical Output Impedance: Ensures balanced propagation delays
- High Noise Immunity: True Schmitt-trigger action at all inputs increases circuit stability
Applications
The 74AHCT1G14GV is versatile and can be used in a broad spectrum of applications. Its primary uses include:
- Signal conditioning to eliminate noise
- Creating square waves from slow-rising and falling inputs
- Line drivers with high noise immunity
- Logic level translation from 3.3V to 5V systems
Quality and Reliability
NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The 74AHCT1G14GV is no exception, and it is manufactured to ensure consistent performance and longevity. Customers can trust this component for critical and demanding applications where failure is not an option.
Environmental Compliance
The 74AHCT1G14GV is designed with environmental responsibility in mind. It complies with various international standards, including RoHS (Restriction of Hazardous Substances), ensuring that it is free from harmful substances such as lead, mercury, and cadmium.