EN
  • EN
  • DE

74AHCT2G241DP

Part No 74AHCT2G241DP
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual buffer/line driver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130788-74AHCT2G241DP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AHCT2G241DP CAD Model

Description

NXP 74AHCT2G241DP Dual Buffer/Driver with 3-State Outputs

The NXP 74AHCT2G241DP is a high-performance, dual buffer/driver integrated circuit that is designed to provide reliable interface solutions for a wide range of digital electronics. This component is part of the advanced high-speed CMOS technology (AHCT) family, which is known for its excellent operational speed and low power consumption. The 74AHCT2G241DP is particularly suitable for driving bus lines or buffer memory address registers due to its bidirectional nature and three-state outputs.

Key Features:

  • Logic Type: The device is a dual non-inverting buffer/driver with 3-state outputs, which makes it versatile for various applications that require high drive capability without compromising speed.
  • Operating Voltage: It operates at a recommended voltage range of 4.5V to 5.5V, making it compatible with TTL (Transistor-Transistor Logic) levels and suitable for interfacing with 5V systems.
  • High-Speed Performance: The 74AHCT2G241DP offers a balanced propagation delay and transition times, ensuring high-speed operation for the system it is integrated into.
  • Power Consumption: This IC has a low power consumption, which is a critical feature for battery-operated and power-sensitive applications.
  • Temperature Range: It is designed to operate over a broad temperature range, typically from -40°C to +125°C, which ensures reliability across various environmental conditions.
  • Package: The device comes in a TSSOP14 (Thin Shrink Small Outline Package) which is suitable for surface-mounted technology (SMT) and occupies minimal space on a printed circuit board.
  • ESD Protection: It includes electrostatic discharge (ESD) protection circuitry, which safeguards the device from damage due to static electricity.

Applications:

The NXP 74AHCT2G241DP is ideal for applications that require a high-drive, non-inverting buffer or driver. These include, but are not limited to, driving bus lines, buffering memory address registers, and supporting the interface between different voltage domains. Its 3-state outputs also allow for connection to a bus-structured system without the risk of bus contention.

With its combination of high-speed performance, low power consumption, and robust ESD protection, the 74AHCT2G241DP from NXP is a reliable choice for designers looking to optimize their digital systems for speed and efficiency while maintaining a compact footprint.

You May Also Be Interested in

NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess