EN
  • EN
  • DE
  • IT

74AHT1G00GW

Part No 74AHT1G00GW
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 751487-74AHT1G00GW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AHT1G00GW CAD Model

Description

Product Overview: 74AHT1G00GW - NXP Semiconductors

The 74AHT1G00GW from NXP Semiconductors is a high-speed Si-gate CMOS device that embodies a single 2-input positive-NAND gate. Designed to operate from a wide range of power supply levels, this versatile component can function with a voltage range between 2.0V and 5.5V, making it suitable for a multitude of applications across various electronic circuits.

This device is characterized by its low power consumption and high noise immunity, ensuring reliable performance even in environments with significant electrical noise. The balanced propagation delays and transition times are key features that contribute to this component's efficient operation.

Key Features:

  • Logic Type: 2-Input NAND Gate
  • Supply Voltage Range: 2.0V to 5.5V
  • Operating Temperature: -40°C to +125°C
  • Output Capability: Standard
  • Package: TSSOP5 (SOT353)
  • Low Power Consumption: Ideal for battery-operated devices
  • High Noise Immunity: Suitable for electrically noisy environments

The 74AHT1G00GW is housed in a TSSOP5 (SOT353) package, which is known for its small footprint and suitability for space-constrained applications. The compact design does not compromise on performance and is particularly beneficial for portable and miniaturized electronic devices.

With its broad operating temperature range of -40°C to +125°C, the 74AHT1G00GW is equipped to handle extreme conditions, ensuring consistent operation in both industrial and consumer applications. This makes it an excellent choice for designers seeking a robust and reliable logic gate solution.

Whether you are developing sophisticated computing hardware or simple logic controllers, the 74AHT1G00GW from NXP Semiconductors is engineered to meet the demands of your project with its combination of high-speed operation, low power requirements, and resistance to electrical noise.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess