EN
  • EN
  • DE

74ALS00AN

Part No 74ALS00AN
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad 2-Input NAND gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130821-74ALS00AN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALS00AN CAD Model

Description

Product Overview: 74ALS00AN by NXP

The 74ALS00AN is a high-quality integrated circuit manufactured by NXP Semiconductors, renowned for its precision and reliability in the electronics industry. This particular device belongs to the Advanced Low-Power Schottky (ALS) logic family, which is designed to offer a perfect balance between speed and power consumption.

Key Features

  • Logic Type: The 74ALS00AN is a quadruple 2-input positive NAND gate. This means it contains four independent gates each with two inputs, where the output is low only when both inputs are high.
  • Package: It comes in a standard 14-pin DIP (Dual In-line Package), making it suitable for through-hole mounting on printed circuit boards.
  • Supply Voltage Range: This device typically operates at a supply voltage of 5V, but it is tolerant within a range of 4.5V to 5.5V, allowing for flexibility in various circuit designs.
  • High-Speed Operation: With a typical propagation delay time of 4ns, the 74ALS00AN ensures swift logical operations, which is crucial for high-speed computing and signal processing applications.
  • Low Power Consumption: The ALS technology reduces power consumption without compromising speed, making the 74ALS00AN ideal for power-sensitive designs.

Applications

The versatility of the 74ALS00AN allows it to be used in a wide range of applications, including:

  • Computing systems
  • Data processing
  • Control systems
  • Communication equipment
  • Instrumentation and test equipment

Quality and Reliability

NXP's commitment to quality ensures that the 74ALS00AN meets the stringent requirements for industrial and commercial use. Each device is rigorously tested to guarantee high performance and reliability under various conditions. With its robust design and proven technology, the 74ALS00AN is a dependable component for any digital logic circuit.

Whether you're designing a complex digital system or simply need a reliable logic gate for your circuit, the 74ALS00AN from NXP is an excellent choice that combines performance with efficiency.

You May Also Be Interested in

NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess