EN
  • EN
  • DE
  • IT

74ALS651

Part No 74ALS651
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Transceiver/register
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130876-74ALS651
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALS651 CAD Model

Description

The 74ALS651 is a high-performance integrated circuit designed and manufactured by NXP Semiconductors. This versatile chip belongs to the Advanced Low-power Schottky (ALS) logic family, known for its excellent speed-power combination. The 74ALS651 is primarily used in applications requiring bidirectional data communication and multiplexing.

Key Features

  • Octal Bus Transceiver: The 74ALS651 features eight bidirectional data lines that allow for smooth and efficient data transfer between two buses.
  • Non-Inverting Buffers: With non-inverting buffers, the data is transferred without any change in its logic state, ensuring data integrity during transmission.
  • Tri-State Outputs: The tri-state output capability allows the outputs to be set in a high impedance state, effectively disconnecting the bus lines when not in use. This is particularly useful in bus-oriented systems.
  • Separate Input-Output Enable Controls: The inclusion of separate input and output enable controls provides additional flexibility and control over data flow, enhancing the chip's utility in complex systems.
  • Direct Bus Connection: The chip's design allows for direct connection to bus lines, facilitating easy integration into a wide range of applications.

Applications

The 74ALS651 is ideal for use in various digital systems where bidirectional data communication or multiplexing is required. Some common applications include:

  • Bus Interface in Microprocessor/Microcontroller Systems
  • Data Exchange between Systems
  • Peripheral Drivers
  • Memory Switching
  • Input/Output Port Expansion

Technical Specifications

The 74ALS651 operates within a voltage range of 4.5V to 5.5V, which is typical for ALS logic devices. It also possesses the ability to handle significant loads with a 24mA output drive capability. The chip is offered in a standard 24-pin DIP (Dual In-line Package) or SOP (Small Outline Package), making it suitable for both through-hole and surface-mount technology (SMT) applications.

Conclusion

In summary, the 74ALS651 from NXP is a robust and reliable component that offers designers a high degree of functionality and performance for their digital systems. Its advanced features and flexibility make it an excellent choice for a wide range of bidirectional data communication applications.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.8151 $109.6302
3+ $44.9769 $134.9307
4+ $43.5712 $174.2848
6+ $42.1656 $252.9936
8+ $40.7600 $326.0800
10+ $36.5442 $365.4420
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess