EN
  • EN
  • DE

74ALVC125D

Part No 74ALVC125D
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Quad buffer/line driver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2013
Reference case SOP-14
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 751489-74ALVC125D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVC125D CAD Model

Description

Product Overview: 74ALVC125D from NXP Semiconductors

The 74ALVC125D is a high-performance, low-power, low-voltage Si-gate CMOS device, and is a part of the advanced 74ALVC family from NXP Semiconductors. This quad buffer/line driver with 3-state outputs is designed to provide the high-speed performance necessary for a wide range of applications while maintaining the low power consumption required for battery-operated and power-sensitive systems.

Key Features:

  • High-Speed Interface: With operation capabilities up to 3.6 V, it supports the latest high-speed bus interfaces and computing architectures.
  • Low Power Consumption: The 74ALVC125D is optimized for low power consumption, making it ideal for portable and power-sensitive applications.
  • Wide Voltage Range: This device can operate over a wide voltage range of 1.2 V to 3.6 V, providing design flexibility for various system voltage requirements.
  • 3-State Outputs: The 74ALVC125D features 3-state outputs which allow for connection to a bus-organized system without the risk of bus contention.
  • Bus-Hold Feature: Incorporated bus-hold circuitry on the device's inputs eliminates the need for external pull-up or pull-down resistors and ensures that the inputs remain at a valid logic level when open.

Applications:

The versatility of the 74ALVC125D makes it suitable for a broad range of applications, particularly where high data throughput and low power consumption are required. Some common applications include:

  • Memory interfacing
  • Data communication systems
  • Portable electronics
  • Microprocessor or microcontroller interface
  • Signal buffering

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality, and the 74ALVC125D is no exception. Manufactured with the latest technology, this product offers exceptional reliability for industrial and commercial applications. The device is available in a standard SO14 package, which is RoHS compliant and compatible with soldering profiles up to 260°C, ensuring ease of integration into various design platforms.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5170 $59.7890
41+ $2.8863 $118.3383
62+ $2.7951 $173.2962
86+ $2.7050 $232.6300
111+ $2.6149 $290.2539
148+ $2.3447 $347.0156
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess