EN
  • EN
  • DE

74ALVC125PW

Part No 74ALVC125PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad buffer/line driver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130885-74ALVC125PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVC125PW CAD Model

Description

The 74ALVC125PW is a high-performance, low-voltage, quad bus buffer/line driver with 3-state outputs, designed and manufactured by NXP Semiconductors. This device is part of the ALVC (Advanced Low-Voltage CMOS) family, which is renowned for its low power consumption and high-speed operation.

Key Features

  • Operating Voltage: The 74ALVC125PW operates at a voltage range of 1.65 to 3.6V, making it suitable for interfacing with both 3.3V and 2.5V logic levels.
  • High-Speed Performance: With a propagation delay of just 3.8ns at 3.3V, this device is optimized for high-speed signal processing applications.
  • Low Power Consumption: The device features a low power dissipation, with a typical I<sub>CC of only 0.8µA, significantly reducing the overall power consumption of the system.
  • Output Drive Capability: The 74ALVC125PW can drive up to 24mA at the output, allowing for direct drive of heavy loads or multiple devices.
  • 3-State Outputs: The inclusion of 3-state outputs enables the device to be used in bus-oriented systems, where multiple devices may need to share a common data or address bus.

Applications

The versatility of the 74ALVC125PW makes it an ideal choice for a wide range of applications, including:

  • Bus interface or bus buffering in systems with multiple bus masters
  • Memory interfacing in microprocessor or microcontroller-based systems
  • Signal buffering for data communication and telecommunication systems
  • Level shifting between different logic levels within mixed-voltage systems

Package Information

The 74ALVC125PW is offered in a TSSOP14 (Thin Shrink Small Outline Package) with 14 pins. This compact package is suitable for space-constrained applications and is compatible with standard surface-mount technology (SMT) assembly processes.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The 74ALVC125PW is subjected to rigorous testing and quality control measures to ensure that it meets the industry standards for performance and longevity.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Texas Instruments
Lowest to $0.9663
Analog Devices Inc.
Lowest to $1.9566
IDT, Integrated Device Technology Inc
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3393 $59.3775
415+ $0.2785 $115.5775
645+ $0.2698 $174.0210
885+ $0.2610 $230.9850
1,145+ $0.2524 $288.9980
1,535+ $0.2263 $347.3705
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess