EN
  • EN
  • DE

74ALVT16245DGG

Part No 74ALVT16245DGG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 2.5V/3.3V ALVT 16-bit transceiver 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130991-74ALVT16245DGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVT16245DGG CAD Model

Description

Product Overview: 74ALVT16245DGG

The 74ALVT16245DGG is a high-performance, bi-directional transceiver from NXP Semiconductors, designed to facilitate communication between data buses. This integrated circuit is part of the Advanced Low-Voltage BiCMOS Technology (ALVT) family, which is renowned for its low power consumption and high-speed operation. The 74ALVT16245DGG is particularly suitable for applications requiring efficient data transfer between two systems operating at different voltage levels.

Key Features

  • Bi-Directional Interface: The 74ALVT16245DGG is capable of transferring data in both directions, from A to B and B to A, making it versatile for various data communication protocols.
  • Wide Voltage Range: It supports a wide range of operating voltages from 2.5V to 3.6V, which enables compatibility with various logic levels and systems.
  • High-Speed Operation: The device boasts high-speed performance, which is essential for applications that require rapid data transfer and minimal signal propagation delays.
  • Bus-Hold Data Inputs: The transceiver comes with bus-hold data inputs, which eliminate the need for external pull-up or pull-down resistors, thus simplifying the design and reducing component count.
  • Power-Off Disable: The 74ALVT16245DGG features power-off disable circuitry on both the A and B ports, which provides a high-impedance state during power down and thus prevents data corruption.
  • Live Insertion and Extraction: Its design supports live insertion and extraction, minimizing system disturbances when modules are added or removed without powering down the system.
  • Low Power Dissipation: The device is optimized for low power dissipation, which is critical for energy-efficient operations in portable and battery-powered applications.

Applications

The 74ALVT16245DGG is ideal for a wide range of applications, including but not limited to:

  • Data communication between different voltage domains
  • Server and telecom infrastructure
  • Networking equipment and routers
  • Industrial control systems
  • Computer motherboards and peripherals

Package Information

The transceiver is housed in a 48-pin TSSOP (Thin Shrink Small Outline Package) type package, denoted by the 'DGG' suffix in its part number. This package is well-suited for surface mount technology (SMT) and offers a compact footprint for space-constrained applications.

With its robust feature set and flexible design, the 74ALVT16245DGG from NXP is a reliable choice for designers looking to implement a high-speed, low-power data bus transceiver in their electronic systems.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess