EN
  • EN
  • DE

74AUP1G125GW

Part No 74AUP1G125GW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Low-power buffer/line driver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131037-74AUP1G125GW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AUP1G125GW CAD Model

Description

Product Overview: NXP 74AUP1G125GW

The NXP 74AUP1G125GW is a high-performance, single-bit buffer/line driver with 3-state output, belonging to the ultra-low-power AUP family. This versatile component is designed to operate over a wide voltage range of 0.8V to 3.6V, making it particularly suitable for battery-operated applications and energy-saving devices.

Key Features

  • Low Static Power Consumption: The 74AUP1G125GW has a very low static power consumption, minimizing power drain when the device is not switching.
  • Wide Operating Voltage: It operates from 0.8V to 3.6V, accommodating various application needs and ensuring compatibility with both low-voltage and standard logic levels.
  • High Noise Immunity: The device is equipped with a high noise immunity level, providing stable operation in electrically noisy environments.
  • Low Noise Overshoot and Undershoot: This buffer is designed to minimize noise overshoot and undershoot, ensuring signal integrity.
  • ESD Protection: The 74AUP1G125GW includes input and output ESD protection, which enhances the robustness of the device against electrostatic discharges.
  • 3-State Output: The 3-state output allows for connection to a bus or other shared signal lines, enabling high impedance when not in use or during power-down.

Applications

The NXP 74AUP1G125GW is ideal for a wide range of applications, from portable devices to general-purpose logic integration. Its low-power characteristics are particularly well-suited for:

  • Mobile phones and personal media players
  • Portable gaming consoles
  • Power management systems
  • Data storage devices
  • Microcontroller support circuits

Package and Quality

The device comes in a leadless ultra-small XSON6 package, which is not only space-saving but also provides excellent thermal performance. The 74AUP1G125GW is manufactured by NXP, a trusted leader in semiconductor solutions, ensuring high-quality and reliability for your critical design requirements.

In conclusion, the 74AUP1G125GW from NXP is a smart choice for designers looking for a buffer/line driver that balances power efficiency with high performance, all packed in a compact, highly reliable package.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1855 $50.0850
660+ $0.1523 $100.5180
1,020+ $0.1475 $150.4500
1,405+ $0.1427 $200.4935
1,815+ $0.1380 $250.4700
2,430+ $0.1237 $300.5910
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,000 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess