EN
  • EN
  • DE
  • IT

74AUP1G126GX

Part No 74AUP1G126GX
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2013+
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 743971-74AUP1G126GX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AUP1G126GX CAD Model

Description

Product Overview: NXP 74AUP1G126GX

The NXP 74AUP1G126GX is a high-performance, single-buffer gate with a three-state output, designed to operate over a broad voltage range with a wide operating temperature. This integrated circuit is part of NXP's advanced ultra-low power (AUP) family, making it ideal for battery-powered and portable applications where power efficiency is paramount.

Constructed with silicon gate CMOS technology, the 74AUP1G126GX ensures a low static and dynamic power consumption, combining energy efficiency with high-speed operation. Its low-voltage capabilities allow for interfacing with modern microprocessors and microcontrollers, ensuring compatibility with the latest technology.

Key Features

  • Wide Supply Voltage Range: The device supports a supply voltage range of 0.8V to 3.6V, enabling its use in systems that require low voltage operation.
  • High-Speed Performance: Despite its low power consumption, the device offers high-speed performance with a t<sub>PD of 3.7 ns at V<sub>CC = 3.3V.
  • Low Power Dissipation: Its ultra-low dynamic power consumption and negligible static power make it an excellent choice for power-sensitive designs.
  • Three-State Output: The three-state output enables connection to a bus or data line where multiple devices can share the same connection, enhancing design flexibility.
  • ESD Protection: The device includes input and output protection against electrostatic discharge, ensuring device integrity during handling and operation.
  • Compact Packaging: Available in a small XSON6 package, the 74AUP1G126GX is suitable for space-constrained applications.

Applications

The versatility of the 74AUP1G126GX makes it suitable for a wide array of applications, including:

  • Mobile and portable devices
  • Power management systems
  • Microcontroller interfacing
  • Data bus buffering/isolation
  • Logic level translation

With its combination of low power consumption, high-speed operation, and robust protection features, the NXP 74AUP1G126GX is an excellent choice for designers seeking to optimize their digital logic operations while minimizing power usage in their circuits.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7253 $58.0240
195+ $0.5960 $116.2200
300+ $0.5775 $173.2500
415+ $0.5579 $231.5285
540+ $0.5394 $291.2760
720+ $0.4839 $348.4080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess