EN
  • EN
  • DE
  • IT

74AUP1G57GW

Part No 74AUP1G57GW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Low-power configurable multiple function gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131067-74AUP1G57GW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AUP1G57GW CAD Model

Description

Introducing the 74AUP1G57GW: A Versatile Configurable Multiple-Function Gate from NXP

The 74AUP1G57GW is a high-performance, low-power configurable multiple-function gate, meticulously engineered by NXP Semiconductors. This advanced logic gate is part of the AUP (Advanced Ultra-low Power) family, designed to operate in a wide voltage range while maintaining excellent power efficiency. The 74AUP1G57GW is housed in a compact TSSOP6 (Thin Shrink Small Outline Package) with a lead width of 0.65mm, making it an ideal choice for space-constrained applications.

With its multiple logic functions integrated into a single chip, the 74AUP1G57GW offers unparalleled flexibility for designers. The device can be configured as a 2-input NAND gate, a 2-input NOR gate, a simple inverter, and several other logic functions, making it a versatile component for a variety of digital circuits. Its capability to switch between logic functions on-the-fly allows for dynamic control within complex systems.

The 74AUP1G57GW operates within a supply voltage range of 0.8V to 3.6V, which not only makes it compatible with modern low-voltage applications but also ensures minimal power consumption. This feature is particularly valuable for battery-operated devices, where power efficiency is critical. Additionally, it supports a -40°C to +125°C operating temperature range, ensuring reliability and performance even in extreme conditions.

Designed with Schmitt-trigger inputs, the 74AUP1G57GW provides enhanced noise immunity and a clean, stable output, even in the presence of input signal disturbances. This makes the device exceptionally useful in environments with a high degree of electrical noise. Furthermore, the gate is fully specified at 3.3V, 2.5V, 1.8V, and 1.2V, providing design flexibility and compatibility with a wide range of other logic levels.

In summary, the NXP 74AUP1G57GW is a highly adaptable and energy-efficient logic gate that is perfect for designers who require a configurable, multi-function solution for their digital circuit needs. Its low power consumption, broad voltage range, and noise immunity make it an excellent choice for both portable and high-performance applications.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
950+ $0.0529 $50.2550
2,300+ $0.0435 $100.0500
3,565+ $0.0421 $150.0865
4,915+ $0.0407 $200.0405
6,350+ $0.0394 $250.1900
8,500+ $0.0353 $300.0500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450,000 pieces
MOQ: 950 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess