Product Overview: 74AUP1T34GW from NXP
The 74AUP1T34GW is a high-performance, low-power single-bit translator integrated circuit from NXP Semiconductors. Designed with the advanced ultra-low power (AUP) CMOS technology, this device is ideal for voltage level translation applications where power efficiency is crucial. It is particularly well-suited for use in mobile, battery-operated devices, and other power-sensitive applications.
Key Features
- Low-Voltage Operation: The 74AUP1T34GW operates at a very low voltage range of 1.8V to 3.6V, making it compatible with contemporary low-voltage systems.
- High-Speed Interface: Despite its low-power consumption, this translator does not compromise on speed, offering fast propagation delays.
- Low Power Consumption: It features an extremely low static and dynamic power consumption, which is critical for battery-operated devices.
- Wide Voltage Translation Range: This device can translate voltages between 1.2V and 3.6V, allowing for interface compatibility between devices operating at different voltage levels.
Applications
The 74AUP1T34GW is versatile and can be used in a variety of applications, including:
- Smartphones and Tablets
- Portable and Battery-Powered Devices
- Microcontroller or Microprocessor I/O Expansion
- Data Communication Systems
- Level Shifting for Mixed-Mode Signal Operations
Product Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
1.8V - 3.6V
Input Voltage Level
1.2V - 3.6V
Output Voltage Level
1.8V - 3.6V
Package
6-pin TSSOP, SOT363-1
The 74AUP1T34GW is packaged in a leadless ultra-small 6-pin TSSOP, providing a compact solution for space-constrained applications. With its robust design and flexible voltage translation capabilities, the 74AUP1T34GW from NXP is a smart choice for designers looking to bridge different logic levels while maintaining low power consumption and high data integrity.