EN
  • EN
  • DE

74AVC16373DGG

Part No 74AVC16373DGG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 16-bit D-type transparent latch; 3.6 V tolerant; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131122-74AVC16373DGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AVC16373DGG CAD Model

Description

Product Overview: NXP 74AVC16373DGG

The NXP 74AVC16373DGG is a high-performance, 16-bit transparent D-type latch with dual enable. This integrated circuit is a part of the advanced high-speed CMOS (AHCMOS) family, which is designed to operate at lower voltages with better speed performance and reduced power consumption. The 74AVC16373DGG is suitable for a wide range of applications, including those in the telecommunications, computing, and industrial sectors, where reliable and efficient data storage is critical.

Key Features

  • Low Voltage Operation: The 74AVC16373DGG operates at a nominal voltage of 1.2V to 3.6V, making it ideal for battery-operated and low-power applications.
  • High-Speed Performance: It offers fast propagation delays and high clock frequencies, which make it suitable for high-speed data capturing and processing tasks.
  • Bus-Hold Feature: This device includes a bus-hold feature that eliminates the need for external pull-up or pull-down resistors, which simplifies PCB design and reduces component count.
  • Wide Bandwidth: The high bandwidth of the 74AVC16373DGG allows it to handle large amounts of data with minimal signal degradation, ensuring reliable data transfer.
  • Multiple Package Options: Available in a 48-pin TSSOP package (DGG suffix), it provides a compact solution for space-constrained applications.

Technical Specifications

  • Logic Type: Transparent D-type Latch
  • Number of Bits per Element: 16
  • Number of Elements: 1
  • Output Type: Tri-State
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to +85°C
  • Package / Case: 48-TSSOP

Applications

The versatility of the NXP 74AVC16373DGG makes it an excellent choice for various applications, such as:

  • Temporary data storage in digital systems
  • Interface and bus isolation
  • Buffer registers for processors and controllers
  • Communication systems
  • Portable and battery-powered devices

With its robust feature set, the NXP 74AVC16373DGG is engineered to meet the stringent requirements of modern electronic designs, providing designers with a reliable and efficient solution for their data storage and buffering needs.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess