EN
  • EN
  • DE

74AVCM162835DGG

Part No 74AVCM162835DGG
Manufacturer NXP / Nexperia
Catalog Logic - Universal Bus Functions
Description IC RGSTRD DVR 3-ST 18BIT 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Universal Bus Driver
Number of Circuits 18-Bit
Current - Output High, Low 12mA, 12mA
Supply Voltage - Operating 1.2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 088760-74AVCM162835DGG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AVCM162835DGG CAD Model

Description

Product Overview: 74AVCM162835DGG from NXP

The 74AVCM162835DGG is a high-performance integrated circuit designed and manufactured by NXP Semiconductors, a leader in the development of advanced semiconductor solutions. This product is part of the 74 series logic family and is particularly suitable for applications that require a 16-bit universal bus driver with 3-state outputs.

Key Features

  • Bus Interface: The device features a 16-bit interface, which is ideal for connecting to data buses in a variety of digital systems.
  • 3-State Outputs: It comes with 3-state outputs that allow for connection to a bus without interfering with other devices that may be connected to the same bus.
  • High-Speed Operation: Engineered for high-speed performance, it is capable of handling fast data transfer rates, making it suitable for high-performance computing and communication systems.
  • Low Power Consumption: The 74AVCM162835DGG is designed for low power consumption, helping to reduce the overall power requirements of the system in which it is installed.
  • Wide Operating Voltage Range: This device operates over a wide voltage range, accommodating various levels of signal voltages and ensuring compatibility with multiple logic families.
  • Versatile Packaging: The DGG suffix indicates that the product is offered in a TSSOP (Thin Shrink Small Outline Package) form factor, which is known for its space-saving design and suitability for surface mounting on printed circuit boards (PCBs).

Applications

The 74AVCM162835DGG is versatile and can be used in a variety of applications, including:

  • Data communication systems
  • High-speed servers and workstations
  • Signal routing and processing
  • Computer motherboards
  • Memory interface circuits

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the 74AVCM162835DGG is no exception. It is manufactured using advanced semiconductor processes, ensuring high durability and consistent performance. The device also undergoes rigorous testing to guarantee that it meets NXP's stringent standards for quality.

Whether you are designing a new system or upgrading an existing platform, the 74AVCM162835DGG from NXP is a reliable choice that offers a blend of performance, efficiency, and versatility for your digital interfacing needs.

You May Also Be Interested in

Texas Instruments
IC SCAN TEST UNIV TXRX 64LQFP
Lowest to $40.5960
NXP / Nexperia
8-bit universal shift register; 3-state
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56TVSOP
Need more? Email Us
Texas Instruments
18-BIT REGISTERED BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Lowest to $19.2563
Fairchild/ON Semiconductor
IC UNIV BUS DVR 18BIT 56TSSOP
Need more? Email Us
Texas Instruments
20-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
16-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
NXP / Nexperia
IC UNIV SHIFT REGISTER 20DIP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 64TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4904 $59.3368
41+ $2.8644 $117.4404
63+ $2.7743 $174.7809
87+ $2.6854 $233.6298
112+ $2.5953 $290.6736
149+ $2.3273 $346.7677
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess