EN
  • EN
  • DE

74CBTLV3125PW

Part No 74CBTLV3125PW
Manufacturer NXP / Nexperia
Description Bus Switch 4-Element CMOS 4-IN 14-Pin TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1009+
Reference case TSSOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 736582-74CBTLV3125PW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name 74CBTLV3125
Introduction Date June 23, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 74CBTLV3125PW CAD Model

Description

The 74CBTLV3125PW is a high-performance, low-voltage quad bus switch from the trusted semiconductor manufacturer, NXP Semiconductors. This switch is designed to provide a seamless connection between two ports without the propagation delay and ground bounce problems often associated with bus switches.

Key Features

  • Low-Voltage Operation: The 74CBTLV3125PW operates at a 2.3V to 3.6V range, making it suitable for low-power applications and compatible with modern low-voltage logic levels.
  • High-Speed Switching: With quick switching times, this bus switch can handle data flow with minimal delay, ensuring efficient data transfer between circuits.
  • Low On-State Resistance: The device features a low on-state resistance of typically 5 Ω (at 3.3 V), which minimizes signal distortion and power loss across the switch.
  • 5-bit Bus Interface: It offers a 5-bit wide bus interface, providing multiple I/O connections through a single chip, saving space and reducing complexity in circuit design.
  • ESD Protection: The 74CBTLV3125PW comes with integrated electrostatic discharge (ESD) protection circuitry, safeguarding the device against static damage during handling and operation.
  • Wide Operating Temperature: This component is designed to operate within a temperature range of -40°C to +85°C, making it reliable in various environmental conditions.

Applications

The 74CBTLV3125PW is highly versatile and can be used in a range of applications, including:

  • Bus isolation and switching
  • Signal gating
  • Backplane switching
  • Hot-swapping and hot-docking operations
  • Networking and telecommunications
  • Server and storage systems

Package Information

The device is available in a TSSOP16 (Thin Shrink Small Outline Package) that is designed for space-saving on PCBs and is suitable for automated surface-mount assembly processes.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the 74CBTLV3125PW is no exception. It is manufactured to the highest standards, ensuring consistent performance and longevity in your electronic designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1792 $53.0640
95+ $1.1045 $104.9275
145+ $1.0672 $154.7440
205+ $0.9926 $203.4830
265+ $0.9553 $253.1545
330+ $0.9180 $302.9400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess