EN
  • EN
  • DE

74CBTLV3253D

Part No 74CBTLV3253D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual 1-of-4 multiplexer/demultiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131234-74CBTLV3253D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74CBTLV3253D CAD Model

Description

Overview of NXP 74CBTLV3253D Dual 1-of-4 Multiplexer/Demultiplexer

The NXP 74CBTLV3253D is a high-performance, dual 1-of-4 multiplexer/demultiplexer integrated circuit designed for application in communication, computing, and consumer electronics. This versatile IC is a part of NXP's low-voltage CMOS technology which aims to provide optimal power and speed characteristics for a variety of digital applications.

Key Features

  • Low-Voltage Operation: The device operates at a nominal supply voltage of 2.3V to 3.6V, making it suitable for low-voltage applications and compatible with other low-voltage logic families.
  • High-Speed Performance: The 74CBTLV3253D offers a high data throughput with minimal propagation delay, ensuring efficient data transfer and high-speed operation for critical applications.
  • Bi-Directional Data Flow: With dual 1-of-4 channel configuration, the device supports bi-directional data flow, providing flexibility in routing signals in either direction through the multiplexer/demultiplexer.
  • Low Power Consumption: The IC is designed for low power consumption, which is essential for battery-operated devices and for reducing overall power usage in systems.
  • Broad Operating Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for industrial and automotive applications that require robust performance under varying environmental conditions.
  • Multiple Package Options: The 74CBTLV3253D is available in several package options, including the space-saving TSSOP, DHVQFN, and SSOP packages, providing flexibility in PCB design and space management.

Applications

The NXP 74CBTLV3253D is ideally suited for multiplexing and demultiplexing digital signals in a wide array of applications. It is commonly used in:

  • Data switching in servers and networking equipment
  • Signal routing in telecommunication systems
  • Interface bridging in computing platforms
  • Consumer electronics where multiple signal paths are required

With its combination of low-voltage operation, high-speed data handling, and versatility, the NXP 74CBTLV3253D is a top choice for designers looking to optimize their digital signal routing with a reliable and efficient solution.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3261 $58.6980
435+ $0.2677 $116.4495
670+ $0.2592 $173.6640
925+ $0.2509 $232.0825
1,195+ $0.2426 $289.9070
1,595+ $0.2174 $346.7530
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess