EN
  • EN
  • DE

74CBTLV3861DK,118

Part No 74CBTLV3861DK,118
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 10BIT 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 134578-74CBTLV3861DK,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CBTLV3861DK,118 CAD Model

Description

The 74CBTLV3861DK,118 is a high-performance integrated circuit designed by NXP Semiconductors, known for its precision and reliability in the field of electronic components. This low-voltage 10-bit bus switch is part of the CBTLV (Controlled Bus Transceiver Logic Voltage) series, which is engineered to provide high-speed switching with minimal propagation delay.

Key Features

  • Low-Voltage Operation: This device operates at a nominal voltage of 3.3V, making it compatible with many modern low-voltage logic systems and ensuring reduced power consumption.
  • 10-Bit Switch: It features a 10-bit bus switch, providing ample connectivity for data lines and the ability to handle multiple signals simultaneously.
  • High Bandwidth: The switch is designed to support high bandwidth applications, ensuring fast data transfer rates that are essential for today's high-speed digital environments.
  • 5Ω Switch Connection: The low on-resistance of the switch minimizes signal distortion and ensures the integrity of the data passing through the switch.
  • Quick Switching: Fast switch times contribute to the device's high performance, making it ideal for applications requiring rapid signal switching.
  • OE Input: An Output Enable (OE) input allows the user to control the switch, providing flexibility and precise control over the signal path.
  • ESD Protection: The device includes robust Electrostatic Discharge (ESD) protection for enhanced reliability and longevity in harsh environments.

Applications

The 74CBTLV3861DK,118 is suitable for a wide range of applications where low-voltage operation and high-speed data transfer are required. It is particularly well-suited for:

  • Communication systems
  • Networking equipment
  • Computers and computer peripherals
  • Signal routing and distribution
  • Server and storage systems

Product Summary

The NXP 74CBTLV3861DK,118 bus switch is a testament to NXP's commitment to providing high-quality, efficient, and versatile components for the electronics industry. With its low-voltage operation, high-speed performance, and robust protection features, this bus switch is an excellent choice for designers looking to optimize their digital systems for speed and reliability.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess