EN
  • EN
  • DE

74F841N

Part No 74F841N
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1017128-74F841N
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74F841N CAD Model

Description

Product Overview: 74F841N by NXP

The 74F841N is a high-performance integrated circuit designed and manufactured by NXP Semiconductors, a renowned leader in the electronics industry. This product is part of the 74F series, known for its fast switching speeds and high functionality, making it an excellent choice for a wide array of digital applications.

Key Features

  • Logic Type: The 74F841N is a 10-bit interface register, which is ideal for connecting two different bus lines where data must be transferred or multiplexed from one bus to another.
  • Package: It comes in a standard 24-pin DIP (Dual In-line Package), which is suitable for through-hole mounting, providing a robust physical connection and ease of handling for assembly processes.
  • Operating Voltage: This device operates at a typical voltage of 5V, which is compatible with TTL (Transistor-Transistor Logic) levels, allowing for straightforward integration with existing digital systems.
  • High-Speed Performance: With the capability to switch at high speeds, the 74F841N is designed for applications that require fast data transfer and minimal propagation delay.

Applications

The 74F841N is versatile and can be used in various digital circuits and systems. It is particularly useful in:

  • Communication systems where data integrity and speed are crucial.
  • Computer systems as a buffer or register for processor-to-memory or processor-to-peripheral connections.
  • Industrial control systems where reliable data transfer between different bus architectures is necessary.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74F841N is built to meet stringent industry standards, ensuring reliability and performance in demanding conditions. Its robust design is capable of withstanding the rigors of both commercial and industrial environments.

Conclusion

With its fast switching capabilities, compatibility with TTL logic levels, and reliable performance, the 74F841N from NXP is an excellent choice for designers looking to implement a high-speed interface register in their digital systems. NXP's commitment to quality ensures that this product will provide a dependable solution for complex digital tasks.

You May Also Be Interested in

Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
IBM
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess