The NXP 74HC08ADB is a high-speed Si-gate CMOS device that provides a quad 2-input AND gate functionality. It is part of the 74HC series, which is well-known for its high noise immunity and low power consumption. This integrated circuit is designed to operate in a wide range of operating conditions and is compatible with TTL levels, making it suitable for interfacing with microprocessors and other logic families.
Key Features
- Logic Type: Quad 2-Input AND Gate
- Package: 14-Pin SOIC
- Operating Voltage: 2 V to 6 V
- Output Current: -25 mA / 25 mA
- Propagation Delay Time: 8ns at 4.5V
- Operating Temperature: -40°C to +125°C
- Logic Level - Low: 0.5V (Max) at 4.5V
- Logic Level - High: 1.5V (Min) at 4.5V
Product Applications
The 74HC08ADB is versatile and can be used in a wide range of applications. It is ideal for creating logical AND functions in control systems, computing, consumer electronics, and embedded systems. Its robust design also makes it suitable for more demanding industrial environments.
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality and reliable components. The 74HC08ADB is no exception, with rigorous testing to ensure it meets the industry standards for performance and longevity. Users can trust this component for critical and long-term applications.
Environmental Compliance
The NXP 74HC08ADB is compliant with RoHS (Restriction of Hazardous Substances) and is lead-free, ensuring it meets global environmental standards and is suitable for use in eco-friendly products.