EN
  • EN
  • DE
  • IT

74HC123AF

Part No 74HC123AF
Manufacturer NXP / Nexperia
Catalog Logic - Multivibrators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Multivibrators
Manufacturer NXP
Win Source Part Number 165024-74HC123AF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC123AF CAD Model

Description

Product Overview: 74HC123AF Dual Retriggerable Monostable Multivibrator

The 74HC123AF is a high-speed Si-gate CMOS device and is pin compatible with low-power Schottky TTL (LSTTL). Manufactured by NXP, a leader in the semiconductor industry, this dual retriggerable monostable multivibrator is designed for exceptional performance in a wide range of applications. It is part of the 74HC family, known for its robustness and versatility, making it a preferred choice for designers and engineers.

Key Features

  • Wide Supply Voltage Range: The 74HC123AF operates over a broad voltage range from 2.0 V to 6.0 V, which makes it suitable for battery-operated devices and adaptable to various circuit environments.
  • High Noise Immunity: The device features a noise immunity greater than 50% of the supply voltage (VCC), ensuring stable operation even in electrically noisy conditions.
  • Low Power Consumption: Its low power consumption is a hallmark of the CMOS technology, making it ideal for energy-sensitive applications.
  • High-Speed Operation: With a typical propagation delay time of 16 ns, the 74HC123AF is designed for high-speed circuitry, providing quick response times in critical applications.
  • Dual Monostable Multivibrator: This product contains two independent monostable multivibrators, allowing for flexible configuration in a variety of uses, such as timing circuits, pulse generation, and more.
  • Retriggerable Functionality: Each multivibrator is retriggerable, allowing for the extension of the output pulse duration with each new trigger event, which is particularly useful for pulse-width modulation and similar tasks.
  • Output Pulse Width Control: The pulse width is determined by external components (resistor and capacitor), giving designers control over the timing characteristics.

Applications

The versatility of the 74HC123AF makes it well-suited for a wide range of applications, including:

  • Timing circuits
  • Pulse generation and shaping
  • Sequential logic operations
  • Automated systems that require precise timing control
  • Waveform generation

With its combination of features, the 74HC123AF from NXP stands out as a reliable and efficient solution for designers looking to implement monostable multivibrators in their digital logic systems. Its retriggerable nature and external timing control provide flexibility, making it an essential component for a multitude of electronic applications.

You May Also Be Interested in

STMicroelectronics
IC MULTIVIBRATOR DUAL MONO 16DIP
Lowest to $0.5767
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.5571
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
STMicroelectronics
IC MULTIVIBRATR DUAL MONO 16SOIC
Lowest to $0.4134
Nexperia USA Inc.
IC MULTIVIBRATOR 50NS 14SO
Lowest to $1.1050
STMicroelectronics
IC MULTIVIBRATR DUAL MONO 16SOIC
Lowest to $0.3211
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8XSON
Lowest to $0.3640
Linear Technology
IC MONO MULTIVIBRATOR TSOT23-6 / Monostable Multivibrator Single-Element -40°C 85°C Automotive 6-Pin TSOT-23 T/R
Lowest to $7.8765
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.9376

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
485+ $0.1164 $56.4540
1,175+ $0.0955 $112.2125
1,820+ $0.0925 $168.3500
2,500+ $0.0896 $224.0000
3,235+ $0.0866 $280.1510
4,330+ $0.0776 $336.0080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess