EN
  • EN
  • DE

74HC123BQ,115

Part No 74HC123BQ,115
Manufacturer NXP / Nexperia
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR DL MONO 16HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 65ns
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-DHVQFN (2.5x3.5)
Win Source Part Number 145083-74HC123BQ,115
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC123BQ,115 CAD Model

Description

The 74HC123BQ,115 is a high-quality integrated circuit produced by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This particular component is part of the 74HC (High-speed CMOS) family, known for their robust performance and compatibility with TTL (Transistor-Transistor Logic) levels.

Key Features

  • Monostable Multivibrator: The 74HC123BQ,115 is a dual retriggerable-resettable monostable multivibrator, which means it can generate a precise and stable output pulse for a set duration in response to an input trigger. This functionality is essential in timing applications and pulse generation.
  • Dual Functionality: As a dual device, it contains two independent multivibrators within a single package, providing design flexibility and space-saving advantages on a circuit board.
  • Retriggerable: The retriggerable feature allows the output pulse duration to be extended with each new trigger pulse received during an ongoing timing cycle. This characteristic is particularly useful for pulse width modulation and various timing extension applications.
  • Wide Operating Voltage Range: It operates across a wide voltage range from 2.0V to 6.0V, making it suitable for various applications, from low-voltage portable devices to more robust industrial systems.
  • High Noise Immunity: The 74HC123BQ,115 boasts a high level of immunity to electrical noise, which is critical in maintaining signal integrity in electrically noisy environments.
  • Output Drive Capability: It can drive up to 10 LSTTL (Low-Power Schottky TTL) loads, which provides sufficient power for interfacing with most logic families.

Applications

The versatility of the 74HC123BQ,115 makes it an ideal choice for a wide array of applications, including:

  • Timing circuits
  • Pulse generation
  • Waveform shaping
  • Sequential timers
  • Pulse width modulation control

Quality and Reliability

NXP is committed to delivering products that meet the highest standards of quality and reliability. The 74HC123BQ,115 is no exception, with its robust design and stringent quality control processes ensuring consistent performance and durability under various conditions.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211
Toshiba Semiconductor and Storage
DUAL MONOSTABLE MULTIVIBRATOR. RETRIGGERBLE/NON-RETRIGGERBLE
Lowest to $0.1617
Analog Devices Inc.
TIMERBLOX: V-CONTROLLED PULSE WI
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.1493
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.3903
Nexperia USA Inc.
IC MULTIVIBRATOR 35NS 16TSSOP
Lowest to $0.8259
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539
Texas Instruments
Dual Monostable Multivibrator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1691 $60.8455
12+ $9.9850 $119.8200
18+ $9.6731 $174.1158
25+ $9.3613 $234.0325
32+ $9.0494 $289.5808
43+ $8.1127 $348.8461
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,842 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess